location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vodafone Prepaypack SonyEricsson W350i WHITE 1.9" 2.82 oz (80 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone Check ‘Vodafone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prepaypack SonyEricsson W350i WHITE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3003307
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Vodafone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vodafone Prepaypack SonyEricsson W350i WHITE 1.9" 2.82 oz (80 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.9" 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Brand Image Article code product Stock Price from
Vodafone

Vodafone Prepaypack SonyEricsson K770 BROWN 1.9" 3.35 oz (95 g)
(show image)
3003305 Prepaypack SonyEricsson K770 BROWN 0.00
(excl. VAT)
0 (incl. VAT)
Vodafone

Vodafone Prepaypack Nokia 6300 2" 3.21 oz (91 g)
(show image)
3003294 Prepaypack Nokia 6300 0.00
(excl. VAT)
0 (incl. VAT)
Vodafone

Vodafone Prepaypack Samsung U700 3.03 oz (86 g)
(show image)
3003310 Prepaypack Samsung U700 0.00
(excl. VAT)
0 (incl. VAT)