location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5920G-5A4G32Mi Intel® Core™2 Duo T5550 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5920G-5A4G32Mi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AQB0X.634
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5920G-5A4G32Mi Intel® Core™2 Duo T5550 15.4" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5550 1.83 GHz Processor cores: 2
  • - 15.4" 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 3470 0.25 GB
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5550
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 3470
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Maximum graphics card memory
1.024 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Trial software
Microsoft Works 8.5 + Office Home & Student 2007
Operating system installed *
Windows Vista Home Premium
Software
Bundled software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch manager, Acer Arcade / Acer Arcade Deluxe + DV Wizard, VideoMagician, Arcade Deluxe, Acer PureZone, Adobe Reader, CyberLink Power Producer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
32427
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.3" (364 mm)
Depth
10.6" (270 mm)
Height (front)
1.21" (3.08 cm)
Height (rear)
1.72" (4.37 cm)
Weight *
6.61 lbs (3 kg)
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:05:12
Uk has collected 43 expert reviews for Acer Aspire 5920G-5A4G32Mi Intel® Core™2 Duo T5550 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-08-10 01:05:12
The Acer Aspire 5920G-6A4G25Bi (£499 inc. VAT) is by far the most affordable Blu-ray laptop on the market, and ideal for home high-definition (HD) use on a budget.The 3.2kg chassis has a unique retro design that looks great in the home or office. The glo...
Good Excellent screen, Great keyboard, Blu-ray drive...
Bad Limited battery life...
80%
techradar.com
Updated:
2011-08-10 01:05:12
The Acer Aspire 5920 (£549 inc. VAT) is incredible value for money, as it delivers the best in terms of specification, but isnt an expensive machine. Built around the Intel Core 2 Duo T7300, this is a 2GHz chip that we found to be very powerful. Backe...
Good Robust build quality, Built-in webcam, Great value for money...
Bad Screen isnt great, Basic connectivity...
Bottom line The Acer Aspire 5920 (£549 inc. VAT) is incredible value for money, as it delivers the best in terms of specification, but isnt an expensive machine. Built around the Intel Core 2 Duo T7300, this is a 2GHz chip that we found to be very powerful. Backe...
80%
expertreviews.co.uk
Updated:
2011-08-10 01:05:12
Portable, practical and pretty. Great quality and specs for the money. What would you think if we told you this laptop started life on the drawing board of the BMW Design Group? Value for money probably wouldnt be the very first words that spran...
100%
practicalpc.co.uk
Updated:
2011-08-10 01:05:12
Review: Acer Aspire 5920G Laptop Acer’s Aspire 5920G laptop is based around one of Intel’s new Santa Rosa chipsets. Ian Waugh sees how well the chips and pieces come together… ProductAspire 5920G CompanyAcerWebwww.acer.co.ukPrice£799.9...
Good Well-speced, superb sound, excellent performance...
Bad No System Restore DVD, only "standard" screen resolutio...
Bottom line Weighing in at just over 3kg, the Acer 5920 is not the smallest or lightest laptop but its sleek, neat, stylish and very portable. Its strength is undoubtedly as a media PC and many gamers will find it more than adequate, too. For home use and surfin...
90%
pocket-lint.com
Updated:
2011-08-10 01:05:12
Can Acer do design?...
Good Decent battery, powerful specification...
Bad Average screen quality...
Bottom line The design may not be to everyone’s task but there is no denying the specification more than makes up for it...
80%
pcadvisor.co.uk
Updated:
2011-08-10 01:05:12
Armed with a fast processor and solid speakers, the £799 inc VAT Acer Aspire 5920G is great for both work and entertainment. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you...
Bottom line This Windows Vista Ultimate home notebook lacks bundled applications, but it has power and style to spare. Short-list the Acer Aspire 5920G if you're on the prowl for a trendy home desktop replacement. Carla Thornton Lowest online price: £N/A...
80%
itreviews.com
Updated:
2011-08-10 01:05:12
boldly-designed Santa Rosa laptop that might grow on you: Acer isnt afraid to make bold design statements with some of its laptops, as witnessed by the bright red Ferrari range. Now the company has commissioned BMWs Designworks team to breathe some life i...
0%
alphr.com
Updated:
2011-08-10 01:05:12
A new processor, new Nvidia graphics and a competitive price make it a great buy - if you like the styling. Since the official unveiling of Intels new Centrino Pro platform last month, Santa Rosa press releases have dominated PC Pros inbox. But whil...
83%
pcadvisor.co.uk
Updated:
2011-08-10 01:05:12
The Acer Aspire 5920 is a smart laptop which includes Intels much-vaunted Santa Rosa Centrino chipset. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential advice to make sure you choose the right specs...
Bottom line Its not the most portable of laptops but the Acer Aspire 5920 is powerful, looks smart and offers a decent collection of features for the price. The new Intel Santa Rosa technology looks to be working well, and the impressive audio quality and genero...
80%
goodgearguide.com.au
Updated:
2011-11-04 01:08:33
Thanks to the versatile nature of modern technology, consumers now have the luxury of tailor-fitting a notebook to meet their specific needs. Whether you want the bare-bones edition of a particular model or a powerfully decked-out alternative, the rang...
Good HD-DVD ROM, sub-woofer assisted speakers, powerful CPU...
Bad Graphics card performed lower than expected, interior aesthetics are an acquired taste The Final Word The Acer Aspire Gemstone 5920G (602G25Hn) is a solid performer with plenty of power beneath its hood. It should suit everybody with the exception of h...
Bottom line The Acer Aspire Gemstone 5920G (602G25Hn) is a solid performer with plenty of power beneath its hood. It should suit everybody with the exception of hardcore gamers.
80%
goodgearguide.com.au
Updated:
2011-11-04 01:08:33
Is it just us, or are notebook vendors getting a tad precious when it comes to naming their offspring lately? In recent years, weve been wooed by the DreamBook, JoyBook, and even the LifeBook (whats next? The BlingBook?). With a grandstanding name...
Good Solid performer across all areas...
Bad The eccentric appearance and colour scheme may put off prospective buyers The Final Word It may call itself a gemstone, but the 5920G (302G20N) more closely resembles a diamond in the rough. Those who are willing to chip away at the ugly exterior will...
Bottom line It may call itself a gemstone, but the 5920G (302G20N) more closely resembles a diamond in the rough. Those who are willing to chip away at the ugly exterior will be pleased by what they find inside.
80%
Zdnet.com.au
Updated:
2011-11-04 01:08:33
When we reviewed the Blu-ray-equipped Sony VAIO FZ180G a few months ago, we wondered how big the market for 15.4-inch, high-def laptop could really be. Apparently, the market is big enough to warrant an entry from the other side of the fence: the Acer...
Good Highend features, including HD DVD drive, HDMIout, S/PDIF, and Dolby Home Theatre sound, Handy media controls, Decent speakers, Lengthy battery life, Comfortable keyboard, Easytouse system management software...
Bad Heavy, Native resolution not as high as wed like, Display wobbles easily, Glossy screen finish results in distracting reflections, Lacks a fingerprint reader.
Bottom line Though its bulky, the Acer Aspire 5920 makes a great choice for buyers who want both a media-friendly laptop and a portable HD DVD player that plugs into their home theatre.
74%
goodgearguide.com.au
Updated:
2011-11-04 01:08:33
The legacy of Acers silver green chassis design is coming to an end. Sporting a new aesthetic, called Gemstone, Acers latest Aspire model, the 5920G (102G16H) is built on the latest Centrino Duo platform and has some nice entertainment features inclu...
Good Speakers (with sub-woofer), HD-DVD ROM, HDMI output, New look, Battery life...
Bad Not a high resolution screen to go with the HD-DVD player The Final Word As a stand alone machine, the Acer Aspire 5920G is a great machine with plenty of power for the average user, and enough for power users to get by. By comparison to Acers previou...
Bottom line As a stand alone machine, the Acer Aspire 5920G is a great machine with plenty of power for the average user, and enough for power users to get by. By comparison to Acers previous models its an excellent unit with plenty of good improvements.
80%
ixbtlabs.com
Updated:
2011-08-10 01:05:12
Gaming notebooks belong to a special class of machines. Two years ago questions about gaming notebooks would only irritate professionals - "Why? A notebook is not a desktop!" But time flies. Notebooks were replacing home desktops in all fields. Only 3D...
Bottom line Its a big all-purpose notebook that looks well at home. It copes with all domestic tasks including modern games. It has a homey design, calm but interesting. At the same time, it has a reasonable price. In my opinion, this good balance of high functi...
0%
notebookreview.com
Updated:
2011-08-10 01:05:12
The Aspire 5920G is a 15-inch multimedia Santa Rosa notebook based on Acers new gemstone concept.
Good Stylish and welldesigned, Excellent build quality, Great battery life, Reasonably priced, Outstanding performance, Awesome speaker for a laptop, Userfriendly software, great Acer utilities, Good builtin microphone...
Bad Touchpad, Heavy for a 15inch notebook, Lowresolution webcam, Heat, Flimsy, noisy drive, Keeping the interior clean, Viewing angle of the screen...
Bottom line In conclusion, I definitely recommend Acer Aspire 5920G to gamers and power-users. This is an attractive, solid, and high quality laptop backed up by a reasonable price.
0%
pcworld.com_techhive.com
Updated:
2011-08-10 01:05:12
Acer Aspire 5920G Acers sophisticated-looking multimedia unit has oodles of custom keyboard buttons, plus one-touch presets for music. Recommend this story? Yes No Please Wait... Armed with a fast processor and solid speakers, the $1999 (as of July 24...
Good Shortcutloaded multimedia keyboard, Subwoofersupported speakers...
Bad Screen has slight glare problem, Short battery life...
Bottom line Acers sophisticated-looking multimedia unit has oodles of custom keyboard buttons, plus one-touch presets for music.
80%
notebookcheck.net
Updated:
2011-08-10 01:05:12
Acer goes gaming? We had the chance to review one of the currently most popular and most discussed notebooks, the Acer 5920G. Its specification is very interesting: Core 2 Duo T7300 with 2.0 GHz, NVidia Geforce 8600M GT, 2GB main memory and 200GB hard...
Bottom line Acer Aspire 5920GAfter a period of time notebookCHECK did not review Acer notebooks, the Acer Aspire 5920G made a good start. Especially the new case and design scored high. Partly the case is maybe too fancy, and also the order of the ports could still b...
85%
trustedreviews.com
Updated:
2011-08-10 01:05:12
Having listened to an Acer representative gush about the design of its new Aspire series at its recent product launch, it struck me that the company hasn't necessarily been renowned for excellence in this area. Its monitors immediately spring to mind, wit...
90%