location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Bluetooth optical mouse 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth optical mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMB04EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 12:00:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Bluetooth optical mouse 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1600 DPI
  • - Bluetooth 393.7" (10 m)
  • - Buttons quantity: 2
More>>>
Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll
Yes
Buttons quantity *
2
Ergonomics
Wireless range
393.7" (10 m)
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
2.36 oz (67 g)
Other features
Mouse dimensions (WxDxH)
4.09 x 2.13 x 1.42" (104 x 54 x 36 mm)
Brand Image Article code product Stock Price from
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-1 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech Glaser X6-60MD mouse USB Type-A Optical 1000 DPI
(show image)
X6-60MD-3 Glaser Mouse X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-2 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)