location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3200 AMD Phenom 9100e 3 GB DDR2-SDRAM 500 GB NVIDIA Geforce 8200 Windows Vista Home Premium SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire X3200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.3EM7Z.TYP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire X3200 AMD Phenom 9100e 3 GB DDR2-SDRAM 500 GB NVIDIA Geforce 8200 Windows Vista Home Premium SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Phenom 9100e 1.8 GHz
  • - 3 GB DDR2-SDRAM
  • - 500 GB Card reader integrated
  • - NVIDIA Geforce 8200
  • - Windows Vista Home Premium
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Phenom
Processor model *
9100e
Processor frequency *
1.8 GHz
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA Geforce 8200
Maximum graphics card memory
1.024 GB
Ports & interfaces
USB 2.0 ports quantity *
9
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
Ports & interfaces
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
SFF
Performance
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
12.4" (315 mm)
Height *
10.4" (265 mm)
Display
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:08:40
Uk has collected 9 expert reviews for Acer Aspire X3200 AMD Phenom 9100e 3 GB DDR2-SDRAM 500 GB NVIDIA Geforce 8200 Windows Vista Home Premium SFF PC and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
hardwarecentral.com
Updated:
2014-06-07 01:08:40
It may be best known today for its minimalist Aspire One netbook, but dont think Acer doesnt know how to make full-fledged PCs. This compact, AMD Phenom-powered desktop not only has complete 64-bit Vista credentials but packs a Blu-ray player as a bo...
80%
wired.com
Updated:
2014-06-07 01:08:40
Phrases like low cost and home theater are usually mutually exclusive in the Venn diagram of personal electronics. So, we were initially suspicious of Acers bargain priced home theater PC, the Aspire X3200. How could a tiny desktop like the X3200...
Good Adequately priced for a tanking economy. Potent combination of compact size and capability. Comes with an internal slot available for GPU upgrades. Runs relatively quiet during gaming and Bluray playback. You cant go wrong with a shiny black chassis in th...
Bad Awkwardly placed power and eject buttons. Included speakers look, feel, and sound terrible. Dreadful performance as a gaming rig. Operating lights look like a 747 landing at night. Chintzy keyboard and mouse are practically begging to be shattered. An HTP...
80%
gcn.com
Updated:
2014-06-07 01:08:40
799 (includes monitor)Package deal: Acers Aspire X3200 has a lot of features for a small desktop PC. Acers desktop Aspire X3200 has a ton of features despite its small size. It has no fewer than nine USB ports four in the back and a whopping five...
Good Great price, packed with features...
Bad No room for upgrades...
0%