location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ1173
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ1173
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:00:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - LCD 5200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Focus: Manual
  • - 4 W
  • - 460 W
More>>>
Projector
Projector brightness *
5200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHP
Lamp power
275 W
Lens system
Focus *
Manual
Throw ratio
1.5 - 1.8:1
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in *
2
Headphone outputs
2
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Multimedia
RMS rated power
4 W
Number of built-in speakers
4
Design
Market positioning *
Portable
Power
Power consumption (typical) *
460 W
Power consumption (standby) *
15 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight *
15.7 lbs (7.1 kg)
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
16.5 x 12.6 x 5.47" (418 x 319 x 139 mm)