location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-R838XK printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-R838XK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-R838XK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753710434 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-R838XK printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 30000 pages
  • - Printing colors: Black
  • - 1 pc(s)
More>>>
Features
Print technology
Laser printing
Printing colors
Black
Compatibility *
CLX-8380ND
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
30000 pages
OEM code
CLX-R838XK
Weight & dimensions
Weight
3.59 lbs (1.63 kg)
Packaging data
Package width
13.7" (347 mm)
Package depth
14.1" (357 mm)
Package height
4.96" (126 mm)
Package weight
5.84 lbs (2.65 kg)
Other features
Package tare weight
16.2 oz (460 g)
Logistics data
Number of pallets per intermodal container (20ft)
36 pc(s)
Number of pallets per intermodal container (40ft)
36 pc(s)
Number of layers per pallet
4 pc(s)
Master (outer) case width
15.4" (392 mm)
Master (outer) case length
14.8" (376 mm)
Master (outer) case height
20.1" (510 mm)
Master (outer) case weight
21.8 lbs (9.91 kg)
Master (outer) case tare weight
2.23 lbs (1.01 kg)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Samsung CLX-R838XM printer drum Original 1 pc(s) Samsung CLX-R838XM printer drum Original 1 pc(s)
(show image)
CLX-R838XM CLX-R838XM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-R838XC printer drum Original 1 pc(s) Samsung CLX-R838XC printer drum Original 1 pc(s)
(show image)
CLX-R838XC CLX-R838XC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLX-R838XY printer drum Original 1 pc(s) Samsung CLX-R838XY printer drum Original 1 pc(s)
(show image)
CLX-R838XY CLX-R838XY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)