location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-40 BL w/o Sec ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-40 BL w/o Sec
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0615B041
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:24:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-40 BL w/o Sec ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP1800, iP1900, iP2600, MP140, MP190, MP210, MP220, MP470, MX300, MX310
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package type
Blister
Other features
Page yield footnote
ISO/IEC 24711