location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NN109AA Black Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NN109AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN109AA#ABB
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 340994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2019 15:13:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP NN109AA Black Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - Amplifier
  • - Black
More>>>
Loudspeakers
Audio output channels *
2.0 channels
Audio
Signal-to-Noise Ratio (SNR)
78 dB
Performance
Recommended usage *
PC
Product color *
Black
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
Power
Power source type
USB
Weight & dimensions
Weight
9.1 oz (258 g)
Other features
Interface
USB
Product type
Stereo portable speaker
Country Distributor
Polska 1 distributor(s)