location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M4555fskm Refurbished MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M4555fskm Refurbished MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE504AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111376841 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2018
Product end of life date
Bullet Points HP LaserJet Enterprise M4555fskm Refurbished MFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1280 MB Built-in processor Intel LE80578 800 MHz
  • - 192.9 lbs (87.5 kg)
More>>>
Maximize uptime with a productive MFP. Print and copy at up to 55 ppm,[3] and manage tasks from the HP Easy Select pivoting color control panel. Get paper capacity up to 2100 sheets,[2] plus great value with optional high-capacity cartridges.[4]

Maintain a fast pace for all printing and copying needs. Get high performance speeds—print documents and create quick copies at up to 55 ppm.[3]
Improve productivity with outstanding paper capacity, using this workhorse MFP. Get up to 2100-sheet capacity to complete large jobs without reloading.[2] Save time with a 3-bin, 900-sheet stapling mailbox that sorts, staples and stacks.[5]
Easily manage print jobs directly from the MFP with the HP Easy Select pivoting color control panel. Use image preview at the control panel to preview and adjust scan jobs. Use the walk-up USB port to print from—and save scans to—a flash drive.
Rely on easy installation and maintenance with all-in-one Original HP LaserJet print cartridges. Save money and minimize interruptions with high-capacity black print cartridges designed for frequent printing.[4]

Invest in an MFP that integrates into IT-managed print environments. Management tools monitor products and settings to control productivity and quality. Do more with the MFP—deploy HP and partner solutions via the HP Open Extensibility Platform.

Save IT time and money with HP management tools. Control devices with industry-leading HP Web Jetadmin. Use HP Universal Print Driver for instant access to many HP print devices. Take advantage of wizard tools for easy setup and configuration.
Do more with your investment. The HP Open Extensibility Platform simplifies the development and deployment of HP and third-party solutions. Plus, easily integrate business-specific applications through the hardware integration pocket.[11]
Get a robust solution for an easier and more consistent way to update, manage and extend printer capabilities. Easily push firmware updates to all networked printers, and streamline print jobs with an advanced job queue.
Stay productive by printing where your business takes you. With HP ePrint, if you can email it, you can print it.[6] For businesses deploying BlackBerry phones, the HP ePrint Enterprise solution enables secure printing to any networked printing device.[1]

Stay in control of sensitive data and information with impressive security features from this MFP. The HP High-Performance Secure Hard Disk helps keep stored data secure.[10] Process print jobs securely, and easily create encrypted emails and PDFs.

Boost security—the HP High-Performance Secure Hard Disk installed on this device protects sensitive data stored on it. Even if the hard drive is removed, the data on the disk is encrypted, helping to keep stored data secure.
Keep confidential information secure. Require a PIN to retrieve print jobs. Expand IP addresses on your network with IPv6, and implement network access control with IPsec.
Protect your most sensitive business documents with encrypted emails and PDFs. Create, print, scan and share information securely by requiring a password to access sensitive documents.
Maintain secure access to your MFP using the hardware integration pocket. Incorporate authentication solutions such as badge and card readers while keeping a seamless appearance.[11]

Conserve resources and meet environmental goals with this ENERGY STAR® qualified MFP. Save paper with automatic two-sided printing. Original HP LaserJet print cartridges with energy-efficient toner enable over 18% energy-savings with every print.[7]

Use less power when printing at the office—reduce energy use with Instant-on Technology and Instant-on Copy.[8] HP LaserJet products with Instant-on Technology use an innovative, quick-heating fuser system that warms rapidly and cools quickly.
Easily manage paper usage. Prevent wasted paper and easily print on both sides of a page, using automatic two-sided printing. And with PIN printing, you can ensure only authorized users are consuming resources.
Save energy printing business documents. Original HP LaserJet print cartridges with energy-efficient toner enable an energy savings of over 18% on every page you print.[7] In fact, the enhanced toner requires 15% less energy to reach fusing temperature.[12]
Recycling print cartridges is easy and free with HP Planet Partners.[9] Original HP cartridges returned through HP Planet Partners are recycled to recover raw materials or energy.[9] HP ClearView packaging decreases waste by shrinking shipping materials.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
52 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed scanner
Scan to
USB
Scan speed (black)
55 ppm
Input color depth
30 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Distinctive ring
No
Features
Maximum duty cycle *
250000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
2100 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Gigabit Ethernet
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
1280 MB
Compatible memory cards
Not supported
Built-in processor
Yes
Processor family
Intel
Processor model
LE80578
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Color display
Yes
Power
Power consumption (average operating)
960 W
Power consumption (standby)
54 W
Power consumption (off)
0.15 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
40" (1015 mm)
Depth
28" (710 mm)
Height
43.9" (1115 mm)
Weight
192.9 lbs (87.5 kg)
Other features
Network ready
Yes
Scan file formats
PDF, TIFF, XPS
Compatible operating systems
Windows 7; Windows Vista; Microsoft Windows XP (SP2+), Server 2008 & 2008 R2 Edition (64-bit), Server 2003; Mac OS X v10.5 +
Auto fax reduction supported
Yes
Handset
No
Junk barrier supported
Yes
SureSupply supported
Yes
Duplex ADF scanning
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:09:46
Uk has collected 1 expert review for HP LaserJet Enterprise M4555fskm Laser A4 1200 x 1200 DPI 52 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-08-31 01:09:46
The “h” in the HP LaserJet Enterprise M4555h MFP’s ($2,799 direct) name indicates that it has a built-in hard drive, but it could just as soon stand for “humongous,” When I first encountered the M4555h in our inventory room, I thought of this multifunc...
Good Low claimed cost per page, 120GB encrypted hard drive, 8-inch color touch screen control panel, Good output quality, with great graphics...
Bad Very high sticker price, Fax should be standard at its price...
Bottom line With a 120GB built-in hard drive, the HP LaserJet Enterprise M4555h MFP is a capable network mono laser MFP for an office with huge printing demands and equally deep pockets...
70%