location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 108Mbps Wireless Access Point 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108Mbps Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA601G
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 09:58:31
The date of the most recent change of the data-sheet in Icecat's system
Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Modulation
CCK, DBPSK, DQPSK, DSSS
Receiver sensitivity
108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER 256K: -105dBm@8% PER
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Output power description
20 dBm
Power requirements
9VAC / 0.8A
Antenna
Antenna gain level (max)
3 dBi
Antenna connector type
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
6.5 x 4.25 x 1.1" (165 x 108 x 28 mm)
Other features
Supported data transfer rates
108/54/48/36/24/18/12/9/6
Indoor range
200m
Outdoor range
830m
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Brand Image Article code product Stock Price from
TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE) TP-Link 54Mbps eXtended Range Wireless Access Point 54 Mbit/s Power over Ethernet (PoE)
(show image)
TL-WA501G 54Mbps eXtended Range Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)