location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Drive speakerphone Universal White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra DRIVE BT Speakerphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-49000003-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055029066
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2022 16:52:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Drive speakerphone Universal White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal Auto White
  • - Omnidirectional
  • - Wireless Bluetooth 3.0
  • - Lithium Polymer (LiPo)
More>>>
No hassle, no fuss

Extremely easy to use. Voice-guided instructions tell you how to connect to your phone. You also receive spoken updates when you’re connected or low on battery. Once Jabra Drive is paired with your phone, it will connect automatically when it’s in range. When a call comes in, use the dedicated control buttons to answer it directly from Jabra Drive.

Picks up your voice, And nothing else

Even though you’re on the road, you don’t want to sound like you are. Noise cancellation technology dampens the road noise and gives you clear, crisp sound for your calls.

More than just calls

Stream music from your phone and get GPS directions played through Jabra Drive. Connect to two active Bluetooth devices at the same time. Use them interchangeably to play music or take calls.

Long battery life

Talk for up to 20 hours and get up to 30 days of standby time

Features
Device type *
Universal
Auto *
Yes
Product color
White
FM transmitter
No
Noise reduction
Yes
Loudspeakers
Output power
2 W
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
HFP
Ports & interfaces
Bluetooth version
3.0
Power
Battery technology
Lithium Polymer (LiPo)
Talk time
20 h
Standby time
720 h
Battery recharge time
2.5 h
Weight & dimensions
Width
2.2" (56 mm)
Depth
4.09" (104 mm)
Height
0.709" (18 mm)
Weight
3.53 oz (100 g)
Packaging content
Cables included
USB
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 04:15:19
Uk has collected 15 expert reviews for Jabra DRIVE BT Speakerphone and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tech-reviews.co.uk
Updated:
2016-11-14 04:15:09
Today we’ve got the Jabra Drive Bluetooth Speakerphone to review. Hands-free kits are becoming increasingly popular and with so many to choose from it’s hard to know which one is best for you. The Jabra Drive retails at around the £50 mark, so it’s ve...
Bottom line Overall, the Jabra Drive is a great device for its price range.Whilst I managed to hold a conversation without any difficulty, I did find the volume to be a little too quiet at times. The flashing LED on the front annoyed me slightly whilst driving alo...
70%
channelnews.com.au
Updated:
2016-11-14 04:15:19
Jabra's new drive is a sleek little Bluetooth that has specs and a pricetag to rival some of its more expensive competition, but is it a complete car companion?Click to enlargeDriving Bliss: Jabra's Drive BluetoothJabra's drive is well designed, fusing...
Good Inexpensive; Aesthetic; Battery Life; Simple;...
Bad Poor quality music streaming; No mains charger included;...
90%
androidcentral.com
Updated:
2016-11-14 04:15:06
For those who don't want a Bluetooth headset in their ear but still want or need to take calls in the car, the Jabra Drive speakerphone might be just the ticket.As we have pointed out before, Bluetooth hands free calling is required in many states – it is...
0%
DigitalReviews.net
Updated:
2016-11-14 04:15:14
Jabra DriveJabra has been long time friends of DigitalReviews. Back earlier in the year we awarded both the Jabra Freeway and Jabra Stone with our Editor's Choice Award. We have gotten our hands on the Jabra Drive, the latest car handsfree solution...
Bottom line The Jabra Drive is small, simple to use and exceedingly useful. My sun visor thanks Jabra for the new clip design, after a few weeks of being used it has yet to leave an ugly imprint on the plastic. All the features work as advertise and it is now a...
0%
windowscentral.com
Updated:
2016-11-14 04:15:18
For those who have never gotten used to the Bluetooth headsets and still need a hands-free solution for their Windows Phone, enter the Bluetooth Speakerphone. Jabra makes a nice assortment of speakerphones and today we turn our sights on to the Jabra Driv...
0%
Brand Image Article code product Stock Price from
Jabra 7510-209 speakerphone Universal USB/Bluetooth Black Jabra 7510-209 speakerphone Universal USB/Bluetooth Black
(show image)
7510-209 Jabra Speak 510 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Drive speakerphone Universal Bluetooth Black Jabra Drive speakerphone Universal Bluetooth Black
(show image)
100-49000001-60 Jabra Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)