location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton L410 AMD Athlon 4850e 2 GB DDR2-SDRAM 320 GB RS690 Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton L410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.L41C1.B01
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton L410 AMD Athlon 4850e 2 GB DDR2-SDRAM 320 GB RS690 Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 135 W
  • - AMD Athlon 4850e 2.5 GHz
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD±RW
  • - RS690
  • - Windows Vista Business
More>>>
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
4850e
Processor frequency *
2.5 GHz
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
RS690
Ports & interfaces
USB 2.0 ports quantity *
8
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Performance
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Bundled software
Acer Empowering Technology, LANScope, Adobe Reader, Cyberlink PowerDVD
Power
Power supply *
135 W
Weight & dimensions
Width *
9.84" (250 mm)
Depth *
7.87" (200 mm)
Height *
2.36" (60 mm)
Display
Display included *
No
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Small Business