location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Selphy ES30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2676B008 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 3"
More>>>
Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 600 DPI
Features
Market positioning *
Home & office
Display diagonal
3"
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
Microdrive, microSDHC, miniSD, MMCmicro, SDHC, xD
Power
Power consumption (printing) *
70 W
Power
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
4.59 lbs (2.08 kg)
Packaging data
Bundled software
ZoomBrowser EX, Photo Express ImageBrowser
Other features
Dimensions (WxDxH)
8.86 x 8.91 x 5.43" (225 x 226.3 x 138 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows XP SP2 / Vista Mac OS X v10.4 - v10.5
Wireless technology
WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:16:02
Uk has collected 8 expert reviews for Canon SELPHY ES30 photo printer Dye-sublimation 300 x 600 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-25 23:16:02
The new Canon Selphy ES30 boasts a market-leading dye-sub resolution of 600dpi, equivalent to 4,800dpi in an inkjet printer. It also features Canons DIGIC II image processing, for optimum direct printing from PictBridge-compatible cameras or when prin...
Good Solid build, Very useful standalone features...
Bad Image quality still not up to par with desktop printers...
80%
expertreviews.co.uk
Updated:
2011-09-25 23:16:02
While Agfaphotos AP 2300 looks like a printer from 1995, Canons Selphy ES30 looks nothing like a printer at all. Still, that could be an advantage if you dont want a big multi-purpose inkjet cluttering up the place, not least since the ES30s upr...
80%
gadgetspeak.com
Updated:
2011-09-25 23:16:02
A 15x10cm (post card) sized printer, however instead of the normal box shape this is rather like a radio or cassette player as it has a built in handle and is a very thin shape the card (printing stock) handling is unique...
64%
itreviews.com
Updated:
2011-09-25 23:16:02
An affordable compact printer with some significant improvements over the ES20 when it comes to creative effects. It benefits from a larger LCD and more user-friendly controls, but leaves some questions to be answered about colour correction. Canon -...
0%