location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HSB220SAT25B drive bay panel 3.5" Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Drive 2.5in Trayless Hot Swap SATA Mobile Rack Backplane
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB220SAT25B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827980 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2024 18:26:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com HSB220SAT25B user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HSB220SAT25B drive bay panel 3.5" Bezel panel Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bezel panel 3.5" Black
  • - Material: Aluminum
  • - HDD interface: Serial ATA, Serial ATA II, Serial ATA III
More>>>
Features
Size (imperial) *
3.5"
Type *
Bezel panel
Product color
Black
Number of HDDs supported
2
HDD size
2.5"
HDD interface
Serial ATA, Serial ATA II, Serial ATA III
Material
Aluminum
Supported storage drive heights
9.5 mm
LED indicators
Activity, Power
Certification
CE, FCC, REACH
Weight & dimensions
Width
4.02" (102 mm)
Depth
5.28" (134 mm)
Weight & dimensions
Height
0.945" (24 mm)
Weight
10.1 oz (286 g)
Packaging data
Package width
4.96" (126 mm)
Package depth
6.73" (171 mm)
Package height
2.13" (54 mm)
Package weight
17 oz (481 g)
Packaging content
Cables included
SATA
Screws included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)