location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WHR-G300N wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHR-G300N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-G300N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo WHR-G300N wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
More>>>
Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA2
Filtering
Yes
MAC address filtering
Yes
Design
Product color
Black
Power
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
7.05 oz (200 g)
Other features
Dimensions (WxDxH)
5.51 x 5 x 0.984" (140 x 127 x 25 mm)
Supported data transfer rates
1, 2, 5.5, 11, 6, 9, 12, 18, 24, 36, 48, 54, 30, 60, 90, 120, 180, 240, 270, 14.4, 28.8, 43.3, 57.7, 86.6, 115.5, 130.1, 144.4 Mbps
Power requirements
AC 100-240V, 50/60Hz
Maximum data transfer rate
0.300 Gbit/s
Interface
RJ-45
Frequency range
2.412 - 2.472 MHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 09:07:02
Uk has collected 3 expert reviews for Buffalo WHR-G300N wireless router Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet
(show image)
WBMR-G300N-EU Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Buffalo WBMR-HP-GN wireless router Fast Ethernet Buffalo WBMR-HP-GN wireless router Fast Ethernet
(show image)
WBMR-HP-GN-EU WBMR-HP-GN
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black Buffalo Wireless-N 300Mbps wireless router Fast Ethernet Black
(show image)
WHR-HP-G300N Wireless-N 300Mbps
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
(show image)
WZR-AGL300NH WZR-AGL300NH
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)