location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P7280 4500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J7801.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P7280 4500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 4500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2300:1
  • - Screen size compatibility: 0.78 - 7.62"
More>>>
Projector
Screen size compatibility *
0.78 - 7.62"
Projection distance
9.8
Projector brightness *
4500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2300:1
Horizontal scan range
27 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
P-VIP
Lamp power
330 W
Ports & interfaces
USB 2.0 ports quantity
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
DVI port *
Yes
Multimedia
Number of built-in speakers
2
Design
Market positioning *
Presentation
Weight & dimensions
Weight *
11 lbs (5 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
15.9 x 12.4 x 4.72" (404 x 315 x 120 mm)
RS-232 ports
1