location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin GPS 60 Atlantic navigator Handheld LCD 6.98 oz (198 g) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPS 60 Atlantic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00322-51
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:17:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin GPS 60 Atlantic navigator Handheld LCD 6.98 oz (198 g) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld Yellow
  • - Outdoor (hiking, trekking)
  • - 160 x 240 pixels
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:29:42
Uk has collected 2 expert reviews for Garmin GPS 60 Atlantic navigator Handheld LCD 198 g Yellow and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 14:30:54
Garmin’s GPS 60 offers stripped-down handheld GPS navigation. In some areas the device improves on the disappointing eTrex H, but many of the same functionality gaps are still present, making this unit inferior to some units offered by competitors. GPS...
Good MapSource software, external antenna port, USB connection...
Bad City-point mapping is no substitute for graphical base map, slow signal acquisition, cluttered with irrelevant software...
Bottom line Although the GPS 60 looks like it means business, it doesn’t live up to expectations. A USB connection and Garmin’s MapSource software are small consolation for the lack of mapping and slow signal acquisition. There are better — and chea...
50%
itwire.com
Updated:
2017-06-04 01:37:21
Garmin Australia has announced the Approach S60, its newest GPS golf watch with a sunlight-readable colour touchscreen display and sleek new design that works well on and off the course. It is preloaded with more than 40,000 courses from around the world...
0%