location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer H5350 2000 ANSI lumens DLP WXGA (1280x720)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J7901.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer H5350 2000 ANSI lumens DLP WXGA (1280x720)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x720) 2000:1
  • - Screen size compatibility: 0.67 - 7.62"
  • - 245 W
More>>>
Projector
Screen size compatibility *
0.67 - 7.62"
Projection distance
10.4
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 100 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
180 W
Lens system
Digital zoom
2x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
32 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
245 W
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.5 x 7.36 x 3.15" (267 x 187 x 80 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:23:09
Uk has collected 16 expert reviews for Acer H5350 2000 ANSI lumens DLP WXGA (1280x720) and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
igizmo.co.uk
Updated:
2011-09-25 08:23:09
It’s compact, bright and inexpensive – though it won’t be suitable for everyone’s liv Cheap / bright / compact Poor zoom / no SCART This is the cheapest projector we tried out in our mini group test, and our first impressions certainly supported that f...
Good Cheap, bright, compact...
Bad Poor zoom, no SCART...
60%
expertreviews.co.uk
Updated:
2011-09-25 08:23:09
We reviewed the budget H5350 five months ago (Whats New, Shopper 247) and were impressed with its brightness, portability and quality. However, there was a caveat to the five-star rating, and that was high running costs. Replacement lamps work out...
40%
techradar.com
Updated:
2011-09-25 08:23:09
While its reasonably commonplace to find HD Ready LCD projectors on sale for under a grand, wallet-friendly DLP models are hard to find. The Acer H5350 is well under £500 – a truly remarkable sum thats even more incredible given that Acer swears that i...
Good Cracking price, Decent black levels, Small footprint, Runs quietly...
Bad Severe rainbow effect, Some colour tone issues, Slightly hollow dark areas...
60%
avreview.co.uk
Updated:
2011-09-25 08:23:09
If you thought having a proper home cinema projection system in your house was nothing but an unaffordable dream, were about to prove that you need to think again. For weve been keeping a keen eye on the projector world until the current frenzy of p...
60%
pocket-lint.com
Updated:
2011-09-25 08:23:09
Great value for money, and a fantastic viewing experience for projector first-timers...
Good Compact, pretty much silent, great price...
Bad Some colour wheeling seen but nothing that distracted from our movie viewing...
Bottom line Great value for money, and a fantastic viewing experience for projector first-timers...
80%
computeractive.co.uk
Updated:
2011-09-25 08:23:09
The H5350 DLP projector from Acer offers 720p HD images in a fairly small, neat package.Projector prices have tumbled recently, with the H5350 offering quality that would have cost twice as much around 18 months ago.The H5350 accepts VGA, component, co...
Good Excellent HD projections; variety of inputs; easy to use...
Bad Struggles in light environments...
Bottom line An excellent quality projector at a great price...
100%
trustedreviews.com
Updated:
2011-09-25 08:23:09
Remember how the InFocus X10 shifted the projector price goalposts recently? Well, now Acer is already doing it again with the H5350: an HD Ready DLP projector that can be yours for £421. Yes, £421. Surely such a crazy price must mean the H5350 is a basi...
70%
v3.co.uk
Updated:
2011-09-25 08:23:09
The H5350 DLP projector from Acer offers 720p HD images in a fairly small, neat package. Projector prices have tumbled recently, with the H5350 offering quality that would have cost twice as much around 18 months ago. The H5350 accepts VGA, component...
Good Excellent HD projections; variety of inputs; easy to use...
Bad Struggles in light environments...
Bottom line An excellent quality projector at a great price...
100%