location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L170 1.6" 3.03 oz (86 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L170
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-L170MSAPLS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung L170 1.6" 3.03 oz (86 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6" 220 x 176 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Display
Display diagonal *
1.6"
Display resolution *
220 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Flash card support *
Yes
Internal memory
25 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
No
Digital zoom
4x
Auto focus
No
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
3.03 oz (86 g)
Width
4.04" (102.5 mm)
Depth
1.81" (46 mm)
Height
0.421" (10.7 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Other features
USB 2.0 ports quantity
1
Playback formats
MP3, AMR, AAC, AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:56:44
Uk has collected 2 expert reviews for Samsung L170 4.06 cm (1.6") 86 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:27:31
First Mobile Group Sdn Bhd 8/10 7/10 7/107/10+ 3G capable+ Protected MicroSD slot+ Chrome finish to the metal casing- Niggardly 20 MB memory- No headset or cables- Ridged keypad hurts fingertips The Samsung L170 is a candybar device, with a small s...
Bottom line Sleek and shiny device. The chrome effect looks modern Related Articles Preview Specs Review Comment(1) Buy Sell Photos Cam shots del.icio.us | Windows Live...
70%
Mobile88.com
Updated:
2011-10-04 02:56:44
First Mobile Group Sdn Bhd 8/10 7/10 7/107/10+ 3G capable+ Protected MicroSD slot+ Chrome finish to the metal casing- Niggardly 20 MB memory- No headset or cables- Ridged keypad hurts fingertips The Samsung L170 is a candybar device, with a small s...
Bottom line Sleek and shiny device. The chrome effect looks modern Related Articles Preview Specs Review Comment(1) Buy Sell Photos Cam shots del.icio.us | Windows Live...
70%