location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TS-E 24mm f/3.5L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-E 24mm f/3.5L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2543A024
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon TS-E 24mm f/3.5L Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lens structure (elements/groups): 11/9
  • - Closest focusing distance: 11.8" (0.3 m)
More>>>
Lens system
Lens structure (elements/groups) *
11/9
Lens viewing angle, horizontal
74°
Lens viewing angle, vertical
53°
Minimum aperture number *
22
Number of diaphragm blades
8
Closest focusing distance *
11.8" (0.3 m)
Design
Product color
Black
Weight & dimensions
Length
3.41" (86.7 mm)
Weight
20.1 oz (570 g)
Diameter *
3.07" (7.8 cm)
Filter size *
2.83" (72 mm)
Other features
Magnification
0.14x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:38:45
Uk has collected 3 expert reviews for Canon TS-E 24mm f/3.5L Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
photo.net
Updated:
2011-09-25 23:38:45
It costs a fortune (US$ 1100) and weighs a half-kilo. Its not sharp, being an SLR ultra-wide-angle in addition to spreading its meagre resolution across a medium-format image circle. However, you already know the TS-E lenses tilt and shift, so youre...
0%
The-digital-picture.com
Updated:
2015-02-25 06:55:34
The Canon TS-E 24mm f/3.5 L Tilt-Shift Lens is (currently) Canons only L Series Tilt-Shift lens. It is a great choice for architecture and wide landscape photography. What is a Tilt-Shift lens? Good question. While many large format system users are...
0%
Brand Image Article code product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)