location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce M105 inkjet printer 1440 x 720 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce M105
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC85301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946524177
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce M105 inkjet printer 1440 x 720 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 1440 x 720 DPI
  • - A4 34 ppm Printing colors: Black
  • - USB port Wi-Fi
More>>>
Features
Printing colors *
Black
Color *
No
Maximum duty cycle *
5000 pages per month
Printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Performance
Sound power level (standby)
38 dB
Design
Market positioning *
Home & office
Product color *
Black
Country of origin
Indonesia
Power
Power consumption (printing) *
13 W
Power consumption (standby)
2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.1" (435 mm)
Depth
10.5" (267 mm)
Height
5.83" (148 mm)
Weight
7.5 lbs (3.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.9" (379 mm)
Package depth
19.7" (500 mm)
Package height
9.06" (230 mm)
Package weight
10.6 lbs (4.8 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.4" (2.22 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.4" (2.22 m)
Quantity per pallet
36 pc(s)
Other features
Maximum resolution
1.440 x 720 pixels
Country Distributor
Polska 1 distributor(s)