location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 9800 inkjet printer Color 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8165A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780261464 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Jun 2009
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet 9800 inkjet printer Color 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A3 8 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
More>>>
Features
Page description languages *
PCL 5
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (color, normal quality, A3)
3.5 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum print size
330 x 483 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C6
Paper handling
Custom media width
2.99 - 13" (76 - 330 mm)
Custom media length
5 - 50" (127 - 1270 mm)
Ports & interfaces
USB port *
Yes
Standard interfaces
Parallel, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
32 MB
Processor frequency
96 MHz
Design
Market positioning *
Home & office
Product color *
Black, Gray
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003
Minimum processor
300MHz
Minimum RAM
64 MB
Minimum storage drive space
125 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26.5 lbs (12 kg)
Other features
Print technology
Thermal inkjet
Source Testseek summary Average rating
Reviews
Updated:
2012-12-15 02:41:15
Uk has collected 5 expert reviews for HP Deskjet 9800 inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 06:48:02
The HP Deskjet 9800d is a business printer at heart, with a duplexer, paper trays for up to 13- by 19-inch paper, and a 5,000 Specs: Rated Speed: Text: 30 ppm, Rated Speed: Color: 20 ppm...
0%