location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C810n Color 600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C810n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01235301
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C810n Color 600 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 600 x 1200 DPI
  • - A3 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 200 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:38:12
Uk has collected 3 expert reviews for OKI C810n Colour 600 x 1200 DPI A3 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2011-10-04 01:38:12
This is a very compact A3 colour printer, offering good quality business print quickly, at a variety of sizes. Its cheap to run, in terms of consumables and offers good expandability. The LED technology is simpler and less bulky than conventional lase...
83%
trustedreviews.com
Updated:
2011-10-04 01:38:12
OKI's unique claim to fame is that its laser printers don't use lasers. Back in the days when people thought a laser printer burnt an image into the paper with a James Bond killer ray, the company had the really clever idea of using a strip of high-intens...
80%
alphr.com
Updated:
2011-10-04 01:38:12
There's no shortage of affordable A4 colour lasers, but businesses that want the bigger picture can expect to pay a premium. Oki's latest C810n aims to break the mould, since it delivers support for A3 paper sizes at a price point starting on the right...
Bottom line The smallest A3 colour laser currently on the market delivers good speed, low printing costs and classy output...
83%