location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com EOC110RGB network extender Network receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOC110RGB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOC110RGB
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:10:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com EOC110RGB network extender Network receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Network receiver 94488.2" (2400 m)
  • - 10/100Base-T(X)
  • - Black
More>>>
Performance
Type *
Network receiver
Maximum transfer distance *
94488.2" (2400 m)
Mean time between failures (MTBF)
57000 h
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3u
Wi-Fi
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product color
Black
LED indicators
Yes
Certification
FCC, CE
Power
AC input voltage
115 V
External power adapter
Yes
Output voltage
5 V
Power
Output current
2 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.47" (139 mm)
Depth
11" (280 mm)
Height
3.03" (77 mm)
Weight
10.6 oz (300 g)
Packaging content
Manual
Yes
Packaging data
Package weight
31.7 oz (900 g)
Certificates
Compliance certificates
RoHS