location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9350e Headset Wireless Office/Call center Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9350e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9356-607-501
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN9350e Headset Wireless Office/Call center Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Office/Call center Headset
  • - Wireless 4724.4" (120 m)
  • - 150 - 6800 Hz
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black, Silver
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
4724.4" (120 m)
Headphones
Headphone frequency
150 - 6800 Hz
Microphone
Microphone type *
Boom
Battery
Talk time
6 h
Standby time
43 h
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
0.917 oz (26 g)
Supplier features
Charging time
180 min
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:53
Uk has collected 1 expert review for Jabra GN9350e Headset Wireless Office/Call center Black, Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Jabra PRO 9450 Duo Headset Wireless Head-band Office/Call center Gray Jabra PRO 9450 Duo Headset Wireless Head-band Office/Call center Gray
(show image)
93512-05 PRO 9450 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9350 Headset Wireless Ear-hook Office/Call center Jabra GN9350 Headset Wireless Ear-hook Office/Call center
(show image)
93502-01 GN9350 0.00
(excl. VAT)
0 (incl. VAT)