location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark C540N Colour Laser Printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C540N Colour Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26A0035
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C540N Colour Laser Printer Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 417 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:51:00
Uk has collected 12 expert reviews for Lexmark C540N Colour Laser Printer 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-03 22:51:00
This may not be the most attractive device on test, but it’s a solid all-rounder in almost every other department. It’s well featured and can connect to your PC via USB, or to a network via Ethernet if you’d prefer. This gives you the option of hous...
Bottom line This printer costs more up front than most but it’s cheap to run in the long term. It’s incredibly fast for the price, especially when printing colour , yet barely compromises on quality. It can be connected to your PC directly, via USB, or will run f...
0%
alphr.com
Updated:
2011-10-03 22:51:00
The C540n is the best printer for small workgroups we've seen. Not only is the cost of the unit bearable at less than £200 before VAT, but it’s also network capable, quick, and offers excellent quality. Workgroup features run throughout the printer. Th...
Bottom line Fast, top-quality prints, good running costs and a competitive price make the Lexmark our new favourite colour laser printer...
100%
pcauthority.com.au
Updated:
2011-11-05 10:17:01
The C540n is the best printer for small workgroups this month. Not only is the cost of the unit bearable at less than $367, but it's also network capable, quick, and offers excellent quality.Workgroup features run throughout the printer. The paper tray...
Bottom line Fast, top-quality prints, good running costs and a competitive price but it’s not quite enough to topple the Brother...
83%
pcworld.co.nz
Updated:
2011-12-25 01:03:38
Lexmark’s C540n is a colour single-function laser similar to the HP CP1525nw, but designed for greater speed and higher volumes.The C540n boasts a 50% greater recommended monthly load than the CP1525nw (1500 pages), and a higher print speed at up to 20...
60%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)