More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3PAR StoreServ 7400 4-node Storage Base
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QR485A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
219009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Brand | Image | Article code | product | Stock | Price from |
HPE |
![]() (show image) |
E7X02A | 3PAR StoreServ File Controller v2 Storage |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
E7X02A | 3PAR StoreServ File Controller v2 Storage |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
QR491A | M6720 3.5 inch 4U SAS Drive Enclosure |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
QR490A | M6710 2.5 inch 2U SAS Drive Enclosure |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP768B | 42B 4Gb 2-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP767B | 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
A8003B | FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
A8002B | FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
C8S69A | 3PAR StoreServ File Controller |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
QR491A | M6720 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|