location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X1700-X223W Intel® Pentium® E5200 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire X1700-X223W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9D.CNR75.TCP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 12:17:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire X1700-X223W Intel® Pentium® E5200 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® E5200 2.5 GHz Processor cores: 2
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB Card reader integrated
  • - NVIDIA GeForce 9300 GE 0.256 GB
  • - Windows Vista Home Premium
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5200
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
12.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
640 GB
HDD interface
SATA II
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA GeForce 9300 GE
Discrete graphics card memory
0.256 GB
Maximum graphics card memory
1.919 GB
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Performance
Audio system
High Definition Audio 5.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Trial software
Microsoft Office 2007, McAfee Internet Security Suite, CyberLink PowerDVD + Power Producer
Bundled software
Acer Empowering Technology (Acer eDataSecurity1, eRecovery Management), Acer Arcade Live, Acer GameZone, Microsoft Works 8.5, eSobi, Adobe Reader, NTI Media Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37212
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
13" (330 mm)
Height *
10.4" (265 mm)
Display
Display included *
Yes
Display diagonal
22"
Other features
Display
TFT
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:31:36
Uk has collected 4 expert reviews for Acer Aspire X1700-X223W Intel® Pentium® E5200 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9300 GE Windows Vista Home Premium SFF PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2011-09-25 06:31:35
The Acer Aspire X1700-U3700A ($480 list) is a small-form-factor desktop, shoehorning a full-powered PC into a smaller chassis. Its got enough oomph to run some serious programs, yet is priced under $500. It could be the replacement for that primary...
Good Compact form factor. Some DX10 3D capabilities. More powerful than nettops and budget PCs. HDMI port.
Bad Single-digit 3D scores. No Blu-ray. Limited expansion. Crapware. No Wi-Fi.
Bottom line The Acer Aspire X1700-U3700A is a decent PC for the den, home theater, or home office. Its got enough power to be your primary PC and is capable of moderate multimedia tasks...
70%
about.com
Updated:
2011-09-25 06:31:35
Those looking for a low cost small form factor computer that dont want to have to sacrifice features might be very interested in the Acer Aspire X1700. The system has some strong features to offer including all desktop components, a large h...
Good Inexpensive, Large High Performance Hard Drive, Lots Of Peripheral Ports...
Bad Dedicated Graphics Has Limited Performance, Hard Drive Partitioning Could Cause Issues For Users...
80%