location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS KCMA-D8 AMD SR5670 Socket F (1207) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KCMA-D8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MSVD92-G1UAY0YZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:28:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS KCMA-D8 AMD SR5670 Socket F (1207) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket F (1207)
  • - Server ATX AMD SR5670
  • - DDR3-SDRAM Maximum internal memory: 256 GB
  • - SATA II
More>>>
Processor
Processor manufacturer *
AMD
Processor socket *
Socket F (1207)
Processor number of cores supported
4, 6, 8
Supported QPI
6.4 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Supported memory clock speeds
800, 1066, 1333, 1600 MHz
Maximum internal memory *
256 GB
Maximum RDIMM memory
256 GB
Storage controllers
Supported storage drive interfaces *
SATA II
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
Not supported
On-board graphics card model
Aspeed AST2050
On-board graphics card memory
8 MB
Internal I/O
USB 2.0 connectors *
3
Power fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
3
Rear panel I/O ports
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Serial ports quantity
1
Network
Ethernet LAN
Yes
LAN controller
Intel® 82574L
Wi-Fi *
No
Features
Motherboard chipset *
AMD SR5670
Motherboard southbridge
AMD SP5100
Component for *
Server
Motherboard form factor *
ATX
Expansion slots
PCI Express x8 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
2
PCI slots
1
Weight & dimensions
Width
12" (304 mm)
Depth
10" (254 mm)
Other features
Supported UDIMM clock speeds
800, 1066, 1333, 1600 MHz
Supported UDIMM module capacity
1GB, 2GB, 4GB, 8GB
Supported RDIMM clock speeds
800, 1066, 1333, 1600 MHz
Supported RDIMM module capacity
16GB, 1GB, 2GB, 32GB, 4GB, 8GB
Number of DIMM slots
8
Number of processors supported
2