location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T710600 ink cartridge 1 pc(s) Original Extra (Super) High Yield Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7106 Light Magenta SURELAB SL-D3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T710600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343889637 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T710600 ink cartridge 1 pc(s) Original Extra (Super) High Yield Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Light magenta
  • - Extra (Super) High Yield
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
SureLab SL-D3000
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
700 ml
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Ink type
Dye-based ink
Printing colors *
Light magenta
Brand compatibility *
Epson
OEM code
C13T710600
Country of origin
Indonesia
Packaging data
Package width
5.71" (145 mm)
Packaging data
Package depth
15.7" (400 mm)
Package height
2.24" (57 mm)
Package weight
2.65 lbs (1.2 kg)
Package type
Box
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
124.8" (3.17 m)
Quantity per pallet
528 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
124.8" (3.17 m)
Quantity per pallet (UK)
792 pc(s)
Quantity per pallet layer
48 pc(s)
Quantity per pallet layer (UK)
72 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)