location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO CS-555 40 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS-555
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS-555 SD show
Show alternative article codes used in the online market place
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ONKYO CS-555 40 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 W Silver
  • - Optical disc player
  • - 2-way 47 Ω
  • - MP3 playback
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:48:26
Uk has collected 2 expert reviews for ONKYO CS-555 40 W Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-01 10:48:26
TrustedReviews was recently invited to Onkyo's headquarters in Osaka, Japan to check out the products on the slate for the coming year, including this rather swanky-looking DAB-equipped mini system, the Onkyo CS-555DAB. Described as a "quality personal au...
0%
Country Distributor
United Kingdom 1 distributor(s)