location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4603 2 GHz 16 GB DDR3-SDRAM 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL560 Gen8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
686786R-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:12:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4603 2 GHz 16 GB DDR3-SDRAM 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 Family E5-4603 2 GHz
  • - 16 GB 1600 MHz DDR3-SDRAM 2 x 8
  • - Rack (2U) 1200 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:44:15
Uk has collected 1 expert review for HPE ProLiant DL560 Gen8 server Rack (2U) Intel® Xeon® E5 Family E5-4603 2 GHz 16 GB DDR3-SDRAM 1200 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2014-01-03 13:44:15
Of all the blue chips, HP has taken the longest to deliver a Xeon E5-4600 system with Dell's PowerEdge R820 first to market over seven months ago. This is surprising as the E5-4600 offers data centres a more cost-effective alternative to Intel's expensive...
Bottom line It's been a long wait but HP's first E5-4600 Xeon server delivers a well designed platform for running business critical apps and heavy duty virtualisations. Internal storage capacity is low but its design leaves plenty of room for expansion, it repres...
80%