location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF271/02 bottle sterilizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave Steriliser Starter Set SCF271/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF271/02 show
Show alternative article codes used in the online market place
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:09:44
The date of the most recent change of the data-sheet in Icecat's system
Technical details
Product color *
White
Sterilizing time
2 min
Extra soft, slow flow nipple
2 pc(s)
Microwave proof
Yes
Handle(s)
Yes
Stages
0–6 months
Technical details
Number of tongs
1 pc(s)
Power
Power
1850 W
Weight & dimensions
Weight
26.1 oz (740 g)
Other features
Dimensions (WxDxH)
11 x 11 x 6.54" (280 x 280 x 166 mm)
Brand Image Article code product Stock Price from
Philips AVENT Lid and clips for Microwave Steriliser Philips AVENT Lid and clips for Microwave Steriliser
(show image)
CRP408/01 Lid and clips for Microwave Steriliser