location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WEP301 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEP301
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWEP301EBEC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:05
The date of the most recent change of the data-sheet in Icecat's system
Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Battery
Talk time
5 h
Standby time
80 h
Weight & dimensions
Weight
0.307 oz (8.7 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
1.76 x 0.61 x 0.402" (44.7 x 15.5 x 10.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:25:33
Uk has collected 2 expert reviews for Samsung WEP301 Headset Wireless Bluetooth Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
theonbutton.com
Updated:
2013-11-19 20:25:20
We recently reviewed the Aliph Jawbone ICON and BlueAnt Q1 Bluetooth headsets, which are both high end devices at the top of their game. While those headsets offer premium features they come with a premium tag. Some might say all they want from a heads...
0%
Laptopmag.com
Updated:
2013-11-19 20:25:25
This Bluetooth headset looks nice and delivers good volume, but the earplug design isn’t for everyone.
Good Sleek design, Good volume...
Bad Poor voice quality on receiving end, Earplug design makes hearing outside noise difficult, Limited Bluetooth range...
Bottom line The WEP301’s earplug design is a blessing and a curse. You’ll be grateful for it in noisy environments, but in quieter ones, you’ll be distracted, ironically, by the fact that you can’t hear outside noise.
50%