location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP190 Inkjet A4 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP190
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2910B006PRO
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP190 Inkjet A4 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 19 ppm
  • - Mono copying Color scanning
  • - USB port
  • - 12.8 lbs (5.8 kg)
More>>>
Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
14 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.8 W
Weight & dimensions
Weight
12.8 lbs (5.8 kg)
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
17.8 x 13.9 x 6.65" (451 x 353 x 169 mm)
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Color all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 06:13:20
Uk has collected 9 expert reviews for Canon PIXMA MP190 Inkjet A4 19 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2013-11-13 06:13:19
Canon's Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate ink tanks, and lacking the extras that make most all-in-ones so useful, the...
Bottom line A simple, cheap device, but produces good quality prints at decent speeds...
67%
alphr.com
Updated:
2013-11-13 06:13:19
A simple, cheap device, but produces good quality prints at decent speeds Canons Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate...
67%
gadgetspeak.com
Updated:
2013-11-13 06:13:19
Canon has recently made some changes to the line-up of its PIXMA range of products. One of these changes involves the entry-level All-in-one device. This position is now taken up by the PIXMA MP190 model...
80%
trustedreviews.com
Updated:
2013-11-13 06:13:20
It's quite hard to find critical reviews of Canon's all-in-one machines on the Internet, including at TrustedReviews, because the company has pretty much perfected the technology, feature set and most importantly the print quality of its printers. How doe...
80%
whatdigitalcamera.com
Updated:
2013-11-13 06:13:20
This printer is a small, neat package and simplicity itself. Setting up the unit is a fast process: after unpacking, just fit the two cartridges (a black No. 37 and a tri-colour No 38). The MP190 can be used as a copier straight away without having to...
Good Easy to use, very quiet operation, scan quality, value for money...
Bad Light prints, tricolour ink cartridge, slow printing times...
Bottom line The MP190 is good value for money, but for quality photographic printing we will have to look to Canons higher-end models. Reviewer: Vincent Oliver...
85%
Laptopmag.com
Updated:
2013-11-13 06:13:20
An inexpensive all-in-one printer that produces good-looking photos.
Good Inexpensive, High-quality 4 x 6 photos, Fast startup...
Bad No LCD, No media card slot...
Bottom line If your top priorities are printing photos and keeping to a small budget, this printer will serve you well. If you can’t live without a built-in screen, you might want to consider the Pixma MP480, which, for $99.99, features a 1.8-inch LCD and a mem...
70%