location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 M712dn Black and white Printer, Ethernet Only

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M712dn Black and white Printer, Ethernet Only
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF236AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111119339 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 22:33:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise 700 M712dn Black and white Printer, Ethernet Only
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 41 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 3 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
More>>>
Upsize and accelerate—fast A3 printing

Save time and keep business moving with blazing-fast printing from this black-and-white A3 workgroup printer.
Expand black-and-white printing options on paper sizes up to A3 and near edge-to-edge printing.
Boost productivity—reload paper less often with up to 4600-sheet capacity for high-volume printing.[1]
Replace toner cartridges easily. Choose high-capacity Original HP toner cartridges for frequent printing.[2]

Conserve resources and help control costs

Save energy—Auto On/Auto Off turns your printer On when you need it, and Off when you don't.[8]
Reduce paper use up to 50% with automatic two-sided printing.[7]

Simplify IT management and safeguard data

Boost printing and imaging safeguards and help protect business data with fleet-level security solutions.
Safeguard confidential data stored on the printer, with the installed HP High-Performance Secure Hard Disk.[4]
Centralize printer management—HP Web Jetadmin helps you monitor equipment and increase uptime.[11]
Add security solutions—such as card and badge readers—through the hardware integration pocket.[6]

Invest in a forward-thinking, easy-to-use solution

Extend the value of your investment—easily update and expand device capabilities with HP FutureSmart Firmware.
HP ePrint—print from your smartphone or tablet from virtually anywhere.[5]
Manage jobs at the color control panel. The easy-access USB port lets you print from a flash drive.

Printing
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Print speed (black, normal quality, A3)
20 ppm
Time to first page (black, normal)
10.5 s
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
4
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
2"
Control type
Buttons
Design
Certification
CISPR 22:2008 / EN 55022:2010 (Class A); EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008;EN 55024:1998 +A1 +A2; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Power
Power consumption (printing) *
786 W
Power consumption (ready)
22.1 W
Power consumption (standby)
22.1 W
Power consumption (off)
0.21 W
Energy Star Typical Electricity Consumption (TEC)
2.718 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2008, Windows Server 2003
Other operating systems supported
Novell, Linux
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
33.8 x 38.9 x 15.4" (858 x 989 x 392 mm)
Width
22.4" (568 mm)
Depth
23.5" (596 mm)
Height
15.4" (392 mm)
Pallet dimensions (W x D x H)
32.5 x 31.5 x 82" (825 x 800 x 2082 mm)
Weight
84.9 lbs (38.5 kg)
Packaging data
Package weight
100.5 lbs (45.6 kg)
Packaging content
Bundled software
Windows Installer, HP PCL 6 discrete driver, Mac Installer, HP Postscript emulation driver
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
351.6 lbs (159.5 kg)
Quantity per pallet
3 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2; 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr
Recommended humidity operating range
30 - 70%
Print margin bottom (A4)
0.0787" (2 mm)
Print margin left (A4)
0.0787" (2 mm)
Print margin right (A4)
0.0787" (2 mm)
Print margin top (A4)
0.0787" (2 mm)
Standard output capacity for transparencies
250 sheets
Package dimensions (WxDxH)
31.9 x 30.9 x 25.4" (810 x 785 x 644 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:39:12
Uk has collected 6 expert reviews for HP LaserJet Enterprise 700 Refurbished Printer M712dn 1200 x 1200 DPI A3 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2014-08-09 09:39:12
Relatively few business printers can print at up to A3 size, and the HP LaserJet Enterprise 700 Printer M712dn is a welcome addition to that club, boasting very good paper handling, low running costs, and good speed. Although its output quality could be b...
Good Prints at A3 size, Low running costs, Good paper capacity...
Bad Slightly sub, par overall output quality, Sub, par text quality, High sticker price...
Bottom line As a monochrome laser, the M712dn offers good paper handling, including the ability to print at A3 size, low running costs, and decent speed. Its output quality is good enough for typical in-house business use. The Best Buy award winning Xerox Phaser 710...
70%
pcmag.com
Updated:
2014-08-09 09:39:12
Relatively few business printers can print at up to tabloid size (11-by-17), and the HP LaserJet Enterprise 700 Printer M712dn%displayPrice% at %seller% is a welcome addition to that club, bringing very good paper handling, low running costs, and good spe...
Good Prints at tabloid size. Low running costs. Good paper capacity.
Bad Slightly sub-par overall output quality. Sub-par text quality. High sticker price...
Bottom line The HP LaserJet Enterprise 700 Printer M712dn is a workhorse monochrome laser printer that can churn out documents at up to tabloid size...
70%
buyerslab.com
Updated:
2014-10-10 09:08:42
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)