location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S2510BU3PWPS storage drive enclosure Black 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in USB 3.0 Encrypted External Hard Drive Enclosure - Portable SATA HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2510BU3PWPS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851381 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com S2510BU3PWPS storage drive enclosure Black 2.5" USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA 2.5"
  • - Number of storage drives supported: 1
  • - Black
More>>>
Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Hot-swap
No
Maximum storage capacity
1 TB
Ports & interfaces
Serial interface type
SATA
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
5.31" (135 mm)
Depth
3.07" (78 mm)
Height
0.63" (16 mm)
Weight
2.65 oz (75 g)
Package width
7.48" (190 mm)
Package depth
3.94" (100 mm)
Package height
1.89" (48 mm)
Packaging content
Cables included
USB
Other features
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2/ 8(32/64-bit), Mac OS X, and Linux
Technical details
USB powered
Yes
Compliance certificates
RoHS