location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SDOCKHDV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Monitor USB 3.0 Docking Station with HDMI & DVI/VGA~Dual Monitor USB 3.0 Laptop Docking Station with HDMI/DVI/VGA, 3x USB-A Hub, GbE, Audio, Universal Type-A Dock for Windows/macOS/ChromeOS - TAA Compliant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SDOCKHDV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851299 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 454645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB3SDOCKHDV user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB3SDOCKHDV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - Ethernet LAN 10,100,1000 Mbit/s 1000BASE-T, 100BASE-TX, 10BASE-T
  • - Auto MDI/MDI-X Full duplex
  • - Cable lock slot
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
1920 x 1200 pixels
Maximum analog resolution
2048 x 1152 pixels
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Housing material
Plastic
Certification
FCC, CE, TAA, REACH
Power
AC input voltage
100-240 V
Input current
0.9 A
Output voltage
5 V
Output current
4 A
Power consumption (typical)
20 W
Power plug type
Type B
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
7.01" (178 mm)
Depth
12" (304 mm)
Height
1.73" (44 mm)
Weight
10.4 oz (295 g)
Packaging data
Package width
7.68" (195 mm)
Package depth
11.7" (296 mm)
Package height
2.6" (66 mm)
Package weight
31 oz (878 g)
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
8.46" (215 mm)
Master (outer) case length
17.1" (435 mm)
Master (outer) case height
13.6" (345 mm)
Harmonized System (HS) code
84733020
Other features
Chipset
DisplayLink - DL-3900, Genesys Logic - GL3520, Realtek - RTL8211E
USB data transfer rates
12, 480, 5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:10:54
Uk has collected 2 expert reviews for StarTech.com Dual-Monitor USB 3.0 Docking Station with HDMI & DVI/VGA~Dual Monitor USB 3.0 Laptop Docking Station with HDMI/DVI/VGA, 3x USB-A Hub, GbE, Audio, Universal Type-A Dock for Windows/macOS/ChromeOS - TAA Compliant and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcper.com
Updated:
2015-01-11 05:10:54
We’re always on the hunt for good docking stations, and sometimes it can be difficult to locate one when you aren’t afforded the luxury of a dedicated docking port. Fortunately, with the advent of USB 3.0 and the greatly improved bandwidth that come...
Bottom line The StarTech USB3SDOCKHDV generally works well; we experienced no quirks during our time testing the unit, and in fact, there aren’t really any functional drawbacks to it as compared to other USB 3.0 docks. That is, not apart from a higher input lag co...
0%
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)