location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 951-2464G34iss Intel® Core™ i5 i5-2467M Laptop 13.3" HD 4 GB DDR3-SDRAM 340 GB HDD+SSD Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
951-2464G34iss
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RSF02.081
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 18:36:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 951-2464G34iss Intel® Core™ i5 i5-2467M Laptop 13.3" HD 4 GB DDR3-SDRAM 340 GB HDD+SSD Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-2467M 1.6 GHz Processor cores: 2
  • - 13.3" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 340 GB HDD+SSD
  • - Intel® HD Graphics 3000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6 h 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2.3 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
340 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
20 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card memory
0.125 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
3260 mAh
Battery life (max)
6 h
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
12.7" (323 mm)
Depth
8.6" (218.5 mm)
Height (front)
0.516" (1.31 cm)
Height (rear)
0.689" (1.75 cm)
Weight *
2.98 lbs (1.35 kg)
Packaging content
AC adapter included *
Yes
Cables included
AC
Technical details
Display type
LCD
Other features
LightScribe
No
3D
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-10-20 12:55:39
Uk has collected 173 expert reviews for Acer Aspire 951-2464G34iss Intel® Core™ i5 i5-2467M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 340 GB HDD+SSD Windows 7 Home Premium Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
evogadget.com
Updated:
2013-10-20 12:53:35
As always, wars between gadgets start to get waged very early on. Almost as soon as something new gets to be released. In this review we'll talk about one of these attackers: Acer's Aspire S3-951. This laptop is like a MacBook Air equivalent for all those...
Bottom line The people behind famous Acer have produced an ultrabook that is capable of fighting with the lightest and thinnest models and win. But the CPU is not an advantage, the battery kind of sucks and other performance issues stop this laptop from reaching top...
0%
reviewed.com
Updated:
2013-10-20 12:53:35
The Aspire S3-951-6432 Ultrabook is the supermodel in Acers lineup: thin, attractive and well connected. It offers a good selection of features for the $1100 price, with a speedy i7 processor and a capacious 240GB SSD drive. Sections The Aspire S3-951-6...
67%
theregister.co.uk
Updated:
2013-10-20 12:53:36
Product round-up It took a little while for the production lines to get going, but the first few months of 2012 have seen super-slim Ultrabooks completely outnumbering every other type of desktop or laptop PC coming our way. Intel’s tight definition o...
75%
laptops.co.uk
Updated:
2013-10-20 12:53:39
The buzz word for 2012 and coffee table addition for those with a little extra cash, is the Intel Ultrabook. The MacBook Air inspired machines are coming thick and heavy and we've already seen a number of these small, fast laptops, with their backpack...
Good Price, Attractive Chassis, Intel i5 Processor, Fast StartUp...
Bad Plastic Inside of Chassis, Not Full Solid State Drive, Battery Life, Reflective Display...
Bottom line The Acer Aspire S3 is an attractive machine at first appearances and more attractive when you see the price tag. It however, doesn't have the features that compete with the best of the Ultrabook and lacks a little. However, it offers i5, ultraportable po...
60%
gadgetshow.channel5.com
Updated:
2013-10-20 12:53:40
The Acer Aspire S3 is a cheap ultrabook that can be found online for anything from £600 to £800 depending on spec. It comes in an Intel Core i5 and Intel Core i7 version with a 500GB HHD or 240GB SSD and a 13.3-inch screen. The goodThe build is great...
Good The build is great, and the Asus Aspire S3 is a nice looking laptop, if not spectacular. It’s surprisingly solid despite its thin build. Asus has managed To cram a lot into the Asus S3, and for a budget price (compared to other ultrabooks).The Intel Core i5 processor, combined with 4GB of memory ensures that performance is at least relatively nippy. You should be able to do most things with the A...
Bad Unfortunately battery life isn’t so hot. The Asus S3 will last you around 5 hours before you’ll need to think about charging it again. When its competitors are boasting more than seven, and tablets such as the new iPad are boasting of 10 hours, five hours just won’t cut it. It’s a real let down. And while the connectivity options are appreciated, their placement, at the back makes using them awkw...
Bottom line The Asus S3 feels like a middle of the road laptop. It does everything you need it to do without ever excelling itself. A short battery life is the real kicker, but that’s the price you pay for an ultrabook that costs a lot less than many of its compet...
60%
alphr.com
Updated:
2013-10-20 12:53:41
We first clapped eyes on Acer's Aspire S3 back at the IFA 2011 trade show in Berlin. Given we'd already seen much of the competition, and been suitably impressed, Acer's Ultrabook didn't quite have the wow factor to match. Until, that is, Acer mentioned t...
Bottom line Despite being one of the cheapest Ultrabooks on the market, Acer's Aspire S3 is a solid, unshowy performer with serious low-budget appeal...
67%
computeractive.co.uk
Updated:
2013-10-20 12:53:43
Ultrabooks, Intel's name for thin and light laptops, tend to be sleek and eye-catching. While the Acer Aspire S3 ultrabook is certainly very slender, its dull grey appearance is far less attractive in the flesh than it is in photos, although some may p...
Good Fast performance; large SSD; reasonably long battery life...
Bad No USB3 ports; poor keyboard...
Bottom line The Aspire S3 looks like good value on paper, but it's actually not much better than other thin and light laptops...
60%
resellernews.co.nz
Updated:
2013-10-20 12:53:43
Acer’s Aspire S3 is the first ‘Ultrabook’ released in the New Zealand and Australian markets.Ultrabooks—ultra-thin and light laptops intended to offer long battery life without compromising on performance—have been referred to as 2012’s ‘big thing’ in...
0%
gadgetguy.com.au
Updated:
2013-10-20 12:53:43
One of the first Ultrabooks to be announced last year, the Acer Aspire S3 aims to bring simplicity, speed, and solid state storage for a little over fifteen hundred. Does it succeed, or is it a little too simple for its own needs? Designed to be thin...
Good Keyboard is very comfy to type on; Clean and simple look;...
Bad SD card slot is only half-height and leaves cards sticking out; No backlit keys; No USB 3.0; No Kensington lock; Screen shakes. a lot;...
Bottom line While there’s a lot to like about Acer’s debut Ultrabook, it’s not all perfect. Most of the issues we’ve highlighted are easily ignored, and at $1599, it’s $200 less than the Apple equivalent. Windows users after a good deal will probably be pleased w...
70%
v3.co.uk
Updated:
2013-10-20 12:53:43
Acer is aiming to grab a piece of the ultrabook market by undercutting the competition with its Aspire S3 range. The Aspire S3 series has much in common with other ultrabooks on the market in terms of size, weight and performance. However, there are so...
Good High-end performance, great keyboard, competitive price point...
Bad No removable battery, limited connectivity...
Bottom line A good effort from Acer, which offers the performance of a high-end ultrabook at a competitive price. The Aspire S3 also has a great keyboard...
80%
pcworld.co.nz
Updated:
2013-10-20 12:53:46
Acer’s Aspire S3 is the first ‘Ultrabook’ released in the New Zealand and Australian markets. Ultrabooks – ultra-thin and light laptops intended to offer long battery life without compromising on performance – are set to be 2012’s ‘big thing’ in PC for...
Bottom line performance is commensurate with the ultra-portable laptops in our recent roundup, while the S3 is decidedly thinner and lighter than the average set by that class. Acer and Intel have effectively shrunk the smallest class of laptop, without compromising...
70%
gadgetspeak.com
Updated:
2013-10-20 12:53:47
The portable computer family continues to expand. First we has laptops/notebooks, then came netbooks closely followed by tablets. Now Ultrabooks join the party...
76%
itreviews.com
Updated:
2013-10-20 12:53:47
Review date: 03 February, 2012. Review by: Martyn Clayden First, there was the notebook, then the netbook and now, the ultrabook. Acer's Aspire S series is their first attempt to enter the genre that's big on fast performance, in a slim and stylish pa...
Good The Instant On power saving feature...
Bad Keyboard overcrowding leading to increased errors.
Bottom line The Acer Aspire S3 is stylish, light and impressively thin with good visuals. There is more than enough power for daily multitasking, with an attractive power saving ‘Instant On’ feature. Although it has significant peripheral omissions, along with som...
60%
expertreviews.co.uk
Updated:
2013-10-20 12:53:51
Acer’s ultrabook doesn’t look massively different to that from any other manufacturer, but there's one crucial specification difference: instead of a big SSD, Acer has kept costs down with a combination of flash storage and a conventional hard disk. Th...
Bottom line The Aspire S3's chassis has shortcomings, but reasonable battery life and performance makes this a great value ultrabook...
80%
techradar.com
Updated:
2013-10-20 12:53:56
The first-generation ultrabook war is getting bloody, with the Toshiba Satellite Z830 and Lenovo Ideapad U300S emerging from the pits to take on the Asus Zenbook and this machine, the Acer Aspire S Series. This four-way battle royale should be a fierce co...
Good Excellent Core i7 performance, Decent keyboard, Graphically capable, Solid, yet, slender build, Typically light...
Bad Short battery life, Minimal storage space, Frustrating touchpad...
Bottom line While the Acer Aspire S3-951 is a well-built and powerful ultrabook, which offers good value for money, we were more drawn to the Toshiba Satellite Z830 and the Asus Zenbook . However, a cut-price Core i5 version of the Acer Aspire S3-951 can be had if y...
70%
canadianreviewer.com
Updated:
2013-10-20 12:53:59
If imitation is the sincerest form of flattery then the Acer S3 Ultrabook must have a high regard for the Apple MacBook Air. As with many ultra thin and light ultrabooks coming to the market, the Acer S3 borrows a lot of design elements from the 13-inc...
80%
pcauthority.com.au
Updated:
2013-10-20 12:53:59
We have heard a massive amount of hype about Ultrabooks, ever since we attended ASUS’ launch at Computex this year. But Acer has the distinction of being the first company to actually put a production model of its S3 Ultrabook in our hands, and what a...
Bottom line The Ultrabook has landed and it delivers on the promise of ultra-thin and light computing for a reasonable price...
83%
channelnews.com.au
Updated:
2013-10-20 12:54:09
Acer are the first to spit out a coveted Ultrabook and are also leading on price. But does their rapid efforts culminate in a rushed product or are they just ahead of the game?Click to enlargeDesignWhen the Aspire S3's lid is closed and it lies on the...
Good Intro model is well priced; Good battery life; Ultrabook size and instant start;...
Bad Tacky interior; ordinary screen; flat audio;...
70%
smarthouse.com.au
Updated:
2013-10-20 12:54:09
DesignWhen the Aspire S3's lid is closed and it lies on the desk inanimate, it is a beautiful machine. Its bespoke brushed aluminium finish seduces users, with it harbouring the kind of appeal that makes you want to use it: even if it is to do work. It...
Good Intro model is well priced; Good battery life; Ultrabook size and instant start;...
Bad Tacky interior; ordinary screen; flat audio;...
70%
trustedreviews.com
Updated:
2013-10-20 12:54:19
Starting price: £679.99 Since its inception, Apple's MacBook Air has become the benchmark by which all other ultraportable laptops are measured. We've seen a few cracking shots at the throne from the likes of the Samsung Series 9 900X3A , but overall ther...
Good Attractive and affordable, Slim and sleek, Solid, all-metal chassis, Up to 240GB SSD...
Bad Awkward connectivity, No USB 3.0, Average battery life, No keyboard backlighting...
Bottom line As the first Ultrabook we've reviewed, Acer's 13.3in Aspire S3 has a lot to live up to, and on quite a few points it manages it. We're impressed with its performance, build quality and screen, while it also scores points in the looks and usability categor...
80%
theregister.co.uk
Updated:
2013-10-20 12:54:19
The Acer Aspire S3 is a major new entrant to the emerging market for ‘ultraportables’ – ultra-thin but powerful notebook PCs with reduced components to keep the space and weight to a minimum. It won’t suit everyone, but if you like the idea of a portab...
Bottom line The best summary I can think of for the Acer Aspire S3 Ultrabook is that it’s a splendid product with some annoying details. On one hand, it’s a good all-rounder in an amazingly slim, lightweight package. On the other hand, the keyboard will take some...
70%
techadvisor.co.uk
Updated:
2013-10-20 12:54:25
The Ultrabook, the MacBook Air equivalent for Windows users, has arrived. Acer's 13in Aspire S3 is the first of these new laptops to hit the market. Upon seeing it, its smooth styling and thin design is likely to activate that particular zone in your b...
Bottom line While Acer is the first vendor to get its Ultrabook 'out there', the Aspire S3 unfortunately suffers from a lack of features and just feels a little underdone overall. It could use a backlit keyboard, some more connectivity (such as USB 3.0 and Gigabit...
60%
goodgearguide.com.au
Updated:
2013-10-20 12:54:25
The Ultrabook, the MacBook Air equivalent for Windows users, has arrived. Acer's 13in Aspire S3 is the first of these new laptops to hit the Australian market. Upon seeing it, its smooth styling and thin design is likely to activate that particular zo...
Good Very quick resume time, Thin and strong design...
Bad Keyboard not backlit, Too few connectivity features, Screen could be better...
Bottom line While Acer is the first vendor to get its Ultrabook 'out there', the Aspire S3 unfortunately suffers from a lack of features and just feels a little underdone overall. It could use a backlit keyboard, some more connectivity (such as USB 3.0 and Gigabit Et...
60%
digitalversus.com
Updated:
2013-10-20 12:54:26
The glossy S3 screen will present legibility problems outside. Its maximum brightness of 220 cd/m² is too weak for it to counter reflectivity from the sun and if you want to use it outdoors you'll have to find a shady corner and avoid direct light. The...
Good Very slim and light, Good general performance: CPU, RAM and SSD, 5h battery life, Quality audio in/out, Moderate temperatures...
Bad TN panel with very low contrast and inaccurate colours, Reduced connectivity, Speakers lack power, Low gaming capacity, No USB 3.0...
Bottom line Although imperfect (glossy mediocre quality screen, poor connectivity), the Acer Aspire S3 does deliver in terms of battery life, processing power and thickness (under 2 cm). Although the MacBook Airs still have certain advantages over this model, nota...
60%
gadgetguy.com.au
Updated:
2013-10-20 12:54:37
The model we’ve looked at, the S3-951-2464G24iss, includes a 240GB SSD drive, which is very nice given its $1699 price. You can also purchase a cheaper model with a regular 320GB hard drive, which shaves $300 off the price tag. A Core i5 processor d...
Good Very generous solid-state drive;...
Bad It's essentially a clone of the MacBook Air for Windows users;...
70%
T3.com
Updated:
2013-10-20 12:55:23
Acer has announced their slim, light and powerful Acer Aspire S3 laptop, which kick starts a slew of Ultrabooks which are about to take the market by storm. We got our hands on an early pre-production model to find out how this early flagship portable...
Good Fast booting, Slim and light design, Great processor power...
Bad RSI inducing keyboard, Slightly underwhelming battery, Some pre-production issues...
Bottom line The Acer Aspire S3 is an impressive portable, which offers superb power in an incredibly lightweight design.We’re really happy that this marriage of proper computing power, and great design finally has a home in the PC market.We hope that the small pr...
80%
techadvisor.co.uk
Updated:
2013-10-20 12:55:24
What first strikes me about the Acer Aspire S3 is that it is a very thin and light laptop. I've not compared it measure for measure with a Apple MacBook Air but I'd guess it's very close to it. Turn the S3 over and it looks a bit too much like the firs...
Bottom line I am impressed with the Acer Aspire S3 and I look forward to trying a shipping model. If my first taste of Ultrabooks is any indication of what's coming, I think PC users are in for a treat, delivered by Acer as well as other brands...
80%
tech.uk.msn.com
Updated:
2013-12-30 01:16:40
Acer What is it? An Ultrabook with a non-ultra price. What's great? It's very slim and light, with good battery life, yet comes in at less than £700. What's not? The casing's a little plasticky, and the keyboard's cramped. Bottom line It can't match the...
90%
techsmart.co.za
Updated:
2014-03-19 01:04:15
There is one type of device we fully expect to be writing about very often during the course of this year, and that is the fledgling category of computers called ultrabooks. Once a source of some confusion as to what set it apart from notebooks, ultrab...
0%
stuff.tv
Updated:
2014-03-19 01:04:16
Stuff magazine Wed, Sep 14 2011, 9:59AM Lightweight, powerful and blisteringly fast£250 cheaper than the equivalent MacBook AirUp and running in under six seconds from Deep Sleep The MacBook Air may be the reigning champ in the razor-thin laptop...
Bottom line The Aspire S3 sets the bar high. With a better screen, more storage and USB 3.0, Acer’s Ultrabook would be perfect...
80%
apcmag.com
Updated:
2014-03-20 01:10:35
Acer has taken a slightly different approach to Ultrabooks, coming up with two distinct lines of its S3 series. In appearance they all look the same -- with a clean, stylish uni-body design that makes them look like MacBook Air clones -- but they split...
80%
delimiter.com.au
Updated:
2014-03-27 01:05:21
Intel has a pretty aggressive forecast for ultrabooks. By the end of next year, the world's largest semiconductor chip maker predicts they'll make up no less than 40% of the consumer laptop market – a big claim, given the first model only just star...
Bottom line Is this a MacBook Air ‘for the rest of us'? Not really. The Aspire S3 isn't bad for a Windows thin-and-light, and its fast performance and response times in particular leave us eager to see what the other ultrabook vendors come up with. But the S3 falls...
0%
itnews.com.au
Updated:
2014-07-05 01:07:21
Weighing only 1.37kg and measuring a mere 17mm at its thickest point, Acer has chosen to go with a magnesium alloy-based chassis. It isn't a unibody design, but that doesn't detract from the slightly curved lines of the underside of the chassis.In order t...
0%
pocket-lint.com
Updated:
2015-03-22 03:47:47
Slim, light, good-looking laptops are great. If you spend half your life rushing between places with more work to do than is strictly healthy then a decent one is exactly what you'll need. But to fit the MacBook Air-style blueprint in a Windows 8.1 form i...
Good Decent screen, dedicated graphics means better gaming than some competitors, versatile...
Bad Screen reflections, battery life just ok, keyboard keys a bit shallow, not the most thin/light...
Bottom line The Acer Aspire S3 is an Ultrabook that doesn't aim for superlative performance in any area, but instead balances the price-to-power ratio better than many competitors out there. It gives a decent performance, there's a good screen (despite reflect...
80%
tbreak.ae
Updated:
2016-11-24 01:19:08
The Ultrabook is the latest initiative from Intel and power players in the PC industry to bring a MacBook Air like of machine to the PC World- something that is extremely thin and light, yet quick enough to be used as a daily machine. One of the launch...
Good Sleek design, good performance & battery life...
Bad Keyboard and Screen could be better.
60%
goldfries.com
Updated:
2016-11-24 01:19:08
The first Ultrabook in the market and it's from Acer. I'm sure many of you have read the launch a few weeks backLast I checked, Acer's sites are hopeless when it comes to providing complete details on the specs, fortunately the Press Release provided duri...
0%
hardwarezone.com.my
Updated:
2016-11-24 01:19:08
Anorexia is generally frowned upon, though in this case, you really have to make an exception because we really like our notebooks to be as skinny as possible. Adhering to Intel's recommended specs for Ultrabooks, is the 13.3-inch Acer Aspire S3, which is...
Good Super thin at 13mm, Good looking with solid built quality, Decent battery life...
Bad No SSD (review unit)...
85%
stuff.tv/my/
Updated:
2016-11-24 01:19:08
The S3 might not have the the Apple's aluminium unibody, but the metal lid is classy and the plastic body doesn't feel at all cheap. However, the screen hinge could be sturdier – the downside of Acer's S3 being so damned light is that the lid is the heavi...
Bottom line Should you buy an S3 Ultrabook? Well, yes. Unless you don't. The MacBook Air remains the better built machine, has the sharper screen and has high-speed Thunderbolt for express file transfer. Spec it up to the Acer's numbers, though, and it also costs RM1...
80%
techspot.com
Updated:
2013-10-20 12:53:29
"Easier said than done" is the best phrase I can think of to describe Intel's ultrabook initiative. On paper, the plan seemed easy enough, although manufacturing partners and knowledgeable consumers alike would testify that it's been anything but. Aspi...
Good CPU power to spare. Blazing fast RAID storage on a svelte notebook. Good connectivity options including Thunderbolt. Lightweight frame...
Bad Build quality could be better at this price point. Terrible screen quality...
Bottom line First, I have to address the storage system in the S5. A single 256GB solid state drive would have been just fine with me but Acer went above and beyond with a RAID0 system consisting of two 128GB Lite-On SSDs. Sure, two storage drives increases risk...
0%
toptenreviews.com
Updated:
2013-10-20 12:53:38
Makers of ultrabooks are constantly competing to design the thinnest laptop. Acer released the Aspire S3, which is one of the thinnest out there. This 13-inch ultrabook has a brushed-aluminum finish, weighs 3 pounds and measures only half an inch thick...
Good Its premium carbon-fiber construction and semi-rugged design hold up well to the rigors of travel...
Bad The ultrabook has a low-resolution display with mediocre brightness...
Bottom line The Lenovo ThinkPad X1 Carbon Gen 3 is a solid business ultrabook, but maybe not the best fit for retail shoppers. The semi-rugged carbon-fiber design holds up well for road-warriors, but some may balk at the lack of basic ports and the muddied display.Le...
0%
insidehw.com
Updated:
2013-10-20 12:53:41
If you just want to read about new Kepler GPU right now click here ! Design, portability, low weight and good battery autonomy are the selling points of the new ultrabook category. Yet different users have different needs, and due to the manufacturers...
0%
apcmag.com
Updated:
2013-10-20 12:53:42
Acer has taken a slightly different approach to Ultrabooks, coming up with two distinct lines of its S3 series. In appearance they all look the same -- with a clean, stylish uni-body design that makes them look like MacBook Air clones -- but they split...
80%
slashgear.com
Updated:
2013-10-20 12:53:45
The Ultrabook world is continuing its rise to glory as the Acer Aspire S3 (here with the Core i7 processer inside) runs the thin show at. 68 inches at its thickest point. This is by no means the thinnest notebook on earth, nor is it the Ultrabook with the...
Bottom line The Ultrabook world is continuing its rise to glory as the Acer Aspire S3 (here with the Core i7 processer inside) runs the thin show at .68 inches at its thickest point. This is by no means the thinnest notebook on earth, nor is it the Ultrabook with...
0%
maximumpc.com
Updated:
2013-10-20 12:53:46
You’d have to actively be avoiding the tech media over the past several months not to have heard about Ultrabooks. Their coming has garnered a boatload of buzz, fueled in no small part by Intel’s $300 million fund to get hardware and software makers...
70%
ubergizmo.com
Updated:
2013-10-20 12:53:50
The Acer Aspire S3 looks very nice in the product photos, and it is often associated with Ultrabooks because this type of design, which is inspired from the Macbook Air, has been used by many PC manufacturers in their recent designs. I like the new lo...
Bottom line The Acer Aspire S3 looks very nice in the product photos, and it is often associated with Ultrabooks because this type of design, which is inspired from the Macbook Air, has been used by many PC manufacturers in their recent designs. I like the new look v...
0%
arstechnica.com
Updated:
2013-10-20 12:53:55
Acer has entered its version of an ultrabook, the Aspire S3, into Intel's race to the top. While the computer doesn't have much merit in the way of design and makes some compromises, it's a solid performer with a good keyboard and trackpad, and great...
Good execution of multitouch on the trackpad, Battery lasts a long time, Great price-to-performance ratio...
Bad Pre-installed software is abundant, in-your-face, Body is cartoonish and feels cheap, No USB 3.0, Ugly, Speaker is terrible, "Professionally tuned" stamp? Really...
0%
anandtech.com
Updated:
2013-10-20 12:53:57
When Intel initially put out the idea of the ultrabook as a new type of laptop, I admit harboring plenty of skepticism—isn’t the ultrabook just a gussied up rebranding of an ultraportable? Unfortunately, being a skeptic/cynic has served me well ove...
0%
tbreak.ae
Updated:
2013-10-20 12:53:59
The Ultrabook is the latest initiative from Intel and power players in the PC industry to bring a MacBook Air like of machine to the PC World- something that is extremely thin and light, yet quick enough to be used as a daily machine. One of the launch...
Good Sleek design, good performance & battery life...
Bad Keyboard and Screen could be better.
60%
computerworld.com
Updated:
2013-10-20 12:54:07
Being thin never seems to go out of style, and the latest notebooks take this ideal to a new extreme. Called Ultrabooks, these devices are thinner, sleeker and lighter than the typical laptop, yet they offer a long battery life and a full set of featur...
Bottom line How we tested Ultrabooks: Features Ultrabooks: Performance Prev page 1 2 3 4 Next page...
0%
itp.net
Updated:
2013-10-20 12:54:13
Acer's Aspire S3 MS2346 is the first ultrabook we've encountered and with a price tag of US $1,008, it is one of the least expensive ultrabooks on the market today. The S3 is part of an all new series of notebooks for Acer and with regards to the Middl...
Bottom line While overall performance is a question mark, Acer’s Aspire S3 is a solid alternative to the MacBook Air in terms of portability...
100%
pcworld.com_techhive.com
Updated:
2013-10-20 12:54:17
Intel's Ultrabook guidelines describe the anti-netbook. Sure, Ultrabooks aspire to the MacBook Air's sleek, sexy design. But they're also intended as a counter to the blandness of boring 15-inch everyday laptops and to the underwhelming performance of...
Good Compact and light, Low priced for an Ultrabook...
Bad Limited number of ports, Poor audio quality...
Bottom line Acer's attempt at a cost effective Ultrabook ultimately cuts too many corners. Images (click to enlarge) Acer Aspire S3: The Basic Ultrabook Acer Aspire S3-951 Review, by Loyd Case November 17, 2011 Intel's Ultrabook guidelines describe the anti-n...
60%
Digitaltrends.com
Updated:
2013-10-20 12:54:23
Review: The Acer Aspire S3 Ultrabook costs less than a MacBook Air and even other knockoffs, but not without a few sacrifices.They’re here.Ultrabooks, the super-thin laptops developed to specifications laid down by Intel, are now available. Among the f...
Bottom line If you want a MacBook Air, but you don’t want OS X or can’t tolerate the $1,300 price tag, the Acer Aspire S3 is a good alternative...
75%
notebookcheck.net
Updated:
2013-10-20 12:54:29
After months of anticipation, the first Ultrabooks are finally here in the U.S. and with them come big expectations in terms of size, build quality and power. With so much riding on initial impressions, Intel has been doing most everything they can to aid...
Good Low starting price, Ultrathin size, Decent performance...
Bad Unremarkable build quality, Mushy keyboard, Slow HDD, Average battery life compared to competition, Very glossy screen...
Bottom line As the least expensive Ultrabook and one the first to be available, it may not be too surprising to hear that certain important features have been firmly cut in order to meet the $899 price tag. Instead of a full aluminum alloy chassis, we are given a bod...
76%
crn.com
Updated:
2013-10-20 12:54:35
Page 1 of 2 Of the major planks of Intel's Ultrabook platform -- fast performance, powerful graphics, efficient energy usage, instant-on responsiveness and always-on synchronization -- the Acer Aspire S3 Ultrabook fulfills all but one. And to my knowle...
0%
wired.com
Updated:
2013-10-20 12:54:40
Let’s cut to the chase here. If you’re pondering buying the Acer Aspire S3, it’s because you desperately want an Apple MacBook Air but are too freaking cheap to pony up the $1,300 (minimum) for the 13-inch model.The Aspire S3 is a glorious knock-off of...
Good See Also, Intel Unveils Skinny New ‘Ultrabook' Laptop, Tablet Roadmap, Acer Aspire Ultrabook Has a Familiar Air About It, Thin FTW: Apple's New MacBook Air, Ultraportable ASUS ZenBook Challenges MacBook Air, Go Back to Top. Skip To: Start of Article, ACE...
Bad Two USB ports may mimic the MacBook Air, but it's still not enough. Performance is average at best. Surprisingly loud and aggressive fan. Stuffed to the gills with shovelware (When's the last time you saw an eBay icon on the desktop?)...
70%
pcmag.com
Updated:
2013-10-20 12:54:45
The Acer Aspire S3 ($899.99 direct) is the first ultrabook in the PCMag Labs, the first of many in the next few months. If this sliver of a laptop is the shape of things to come, consider us excited. This new breed of laptop checks off all of the boxes...
Good Thin, Light, Core i5 processor and 4GB memory provide potent performance, Combination of spinning hard drive and SSD provides larger storage capacity without losing speed, More affordable than competitors...
Bad truction feels cheap...
Bottom line The Acer Aspire S3 has a super-thin profile, larger storage capacity than competitors, and unmatched affordability, but it has some rough patches, like a cheap-feeling construction and a disappointing display...
70%
engadget.com
Updated:
2013-10-20 12:54:51
Until now, Windows fans have had precious few alternatives to the MacBook Air. Sure, there's Samsung's Series 9, but just like the original Air, it's far from cheap. Since then, of course, Apple has cut the Air's starting price to $999, while the Windows...
Good Relatively inexpensiveThin and light design, runs coolResumes from sleep in two seconds...
Bad Disappointing battery lifeTrailing performanceStiff touch button...
Bottom line The first Ultrabook to go on sale in the US is as thin and light as you'd expect and also happens to be the cheapest, but its battery life and performance are underwhelming...
0%
Laptopmag.com
Updated:
2013-10-20 12:54:57
Ever since the MacBook Air came out, consumers--and other notebook makers--have been lusting after that ultra-slim design. The 13-inch Acer Aspire S3 parrots this sexy aesthetic with a brushed aluminum lid, 3-pound weight, and half-inch thick chassis...
Good Thin and light, Less expensive than competition, Good performance...
Bad Very short battery life, Cheap plastic chassis, Slow hard drive, Stiff keyboard, Limited viewing angles, Poor audio...
50%
hardwarezone.com.sg
Updated:
2013-10-20 12:55:09
Anorexia is generally frowned upon, though in this case, you really have to make an exception because we really like our notebooks to be as skinny as possible. Adhering to Intel’s recommended specs for Ultrabooks, is the 13.3-inch Acer Aspire S3, which...
Good Super thin at 13mm, Good looking with solid built quality, Decent battery life...
Bad No SSD (review unit)...
85%
vr-zone.com
Updated:
2013-10-20 12:55:14
The Ultrabook was the most talk-about subject at the COMPUTEX 2011 computer expo in Taiwan this year. And a number ofmanufacturers also took the opportunity to launch their Ultrabook at the recent Intel Developer Forum (IDF) 2011. Before we proceed, l...
Bottom line In our temperature tests, the ASPIRE S3 can hit as high as 76-degree celsius while maintaining mostly at 45-degree with the surrounding temperature at 27-degree. It would also be interesting to see how well the 3-cell battery can last on the Ultrab...
0%
computershopper.com
Updated:
2013-10-20 12:55:21
Intel is spurring on the rollout of another kind of ultra-mobile computer, this time called the "ultrabook." While it would be eas...
Good Amazingly thin, Sleek design, Nearly instant-on from sleep mode, Moderate pricing...
Bad Below-average performance for a Core i5 processor, Short battery life, Limited ports and connectors...
Bottom line Love the MacBook Air but hate its price? The Aspire S3-951 is a bantamweight 13-inch ultrabook with a design and feature set unexpected in an $899 model...
86%
stuff.tv
Updated:
2013-10-20 12:55:27
Stuff magazine Wed, Sep 14 2011, 9:59AM Lightweight, powerful and blisteringly fast£250 cheaper than the equivalent MacBook AirUp and running in under six seconds from Deep Sleep The MacBook Air may be the reigning champ in the razor-thin laptop...
Bottom line The Aspire S3 sets the bar high. With a better screen, more storage and USB 3.0, Acer’s Ultrabook would be perfect...
80%
goldfries.com
Updated:
2014-02-07 01:15:03
The first Ultrabook in the market and it's from Acer. I'm sure many of you have read the launch a few weeks backLast I checked, Acer's sites are hopeless when it comes to providing complete details on the specs, fortunately the Press Release provided duri...
0%