location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X1160P 2400 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1160P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J8801.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:50:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer X1160P 2400 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2400 ANSI lumens
  • - Lamp 3500 h
  • - SVGA (800x600) 2500:1
  • - Number of colors: 16.78 million colors
  • - Zoom capability
  • - 255 W
More>>>
Projector
Projection distance
39.4 - 468.5" (1 - 11.9 m)
Projector brightness *
2400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2500:1
Number of colors
16.78 million colors
Horizontal scan range
31 - 69 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
180 W
Lens system
Zoom capability
Yes
Digital zoom
2x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Ports & interfaces
Microphone in
No
PC Audio in
No
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Design
Placement
Ceiling
Power
Power consumption (typical) *
255 W
Power consumption (standby) *
5 W
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Bundled software
User's guide
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.5 x 3.15 x 7.36" (267 x 80 x 187 mm)
Power requirements
100 - 240 V
Resolution
1440 x 900 pixels
Connectivity technology
Wired
Weight (imperial)
5 lbs
Brand Image Article code product Stock Price from
Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db 1100 ANSI lumens WVGA (854x480) Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db 1100 ANSI lumens WVGA (854x480)
(show image)
EY.J1302.001 PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db 0.00
(excl. VAT)
0 (incl. VAT)
Acer Projector PD116 1800 ANSI lumens SVGA (800x600) Acer Projector PD116 1800 ANSI lumens SVGA (800x600)
(show image)
EY.J0401.001 Projector PD116 0.00
(excl. VAT)
0 (incl. VAT)
Acer Projector PD725 3200 ANSI lumens XGA (1024x768) Acer Projector PD725 3200 ANSI lumens XGA (1024x768)
(show image)
EY.J0901.001 Projector PD725 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD725 3200 ANSI lumens XGA (1024x768) Acer PD725 3200 ANSI lumens XGA (1024x768)
(show image)
EY.72101.001 PD725 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD523 2400 ANSI lumens DLP XGA (1024x768) Acer PD523 2400 ANSI lumens DLP XGA (1024x768)
(show image)
EY.J1001.001 PD523 0.00
(excl. VAT)
0 (incl. VAT)
Acer DLP-Projector PD112P 1500 ANSI lumens SVGA (800x600) Acer DLP-Projector PD112P 1500 ANSI lumens SVGA (800x600)
(show image)
EY.J0201.004 DLP-Projector PD112P 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD521 2000 ANSI lumens XGA (1024x768) Acer PD521 2000 ANSI lumens XGA (1024x768)
(show image)
EY.J0601.001 PD521 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD112 1300 ANSI lumens SVGA (800x600) Acer PD112 1300 ANSI lumens SVGA (800x600)
(show image)
EY.J0201.001 PD112 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD110z 1100 ANSI lumens SVGA (800x600) Acer PD110z 1100 ANSI lumens SVGA (800x600)
(show image)
EY.11001.003 PD110z 0.00
(excl. VAT)
0 (incl. VAT)
Acer PD520 1500 ANSI lumens XGA (1024x768) Acer PD520 1500 ANSI lumens XGA (1024x768)
(show image)
EY.52001.001 PD520 0.00
(excl. VAT)
0 (incl. VAT)