location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-855C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-855C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02H7CEU0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983012796 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 11:26:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA TK-855C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 18000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
TASKalfa 400ci, TASKalfa 500ci, TASKalfa 552ci
Quantity per pack *
1 pc(s)
Color toner page yield *
18000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Kyocera
Product color
Black, Cyan
Weight & dimensions
Width
6.69" (170 mm)
Depth
19.5" (495 mm)
Height
5.91" (150 mm)
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
KYOCERA TK-825C toner cartridge 1 pc(s) Original Cyan KYOCERA TK-825C toner cartridge 1 pc(s) Original Cyan
(show image)
1T02FZCEU0 TK-825C 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-825M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-825M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02FZBEU0 TK-825M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-855M toner cartridge 1 pc(s) Original Magenta KYOCERA TK-855M toner cartridge 1 pc(s) Original Magenta
(show image)
1T02H7BEU0 TK-855M 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-855K toner cartridge 1 pc(s) Original Black KYOCERA TK-855K toner cartridge 1 pc(s) Original Black
(show image)
1T02H70EU0 TK-855K 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow KYOCERA TK-855Y toner cartridge 1 pc(s) Original Yellow
(show image)
1T02H7AEU0 TK-855Y 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA TK-815Y toner cartridge Original Yellow KYOCERA TK-815Y toner cartridge Original Yellow
(show image)
TK-815Y TK-815Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)