More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEasy 1430 8TB SATA Storage/S-Buy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7D89SB

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758943410

Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
97872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 2 expert reviews for HPE StoreEasy 1430 8TB SATA Storage/S-Buy disk array and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
alphr.com
Updated:
2015-09-10 16:11:19 |
HP's StoreEasy 1000 appliances aim to simplify network storage for SMBs, workgroups and branch offices that don't have dedicated IT staff at hand. They all run Windows Storage Server 2012 (WSS2012), offer a choice of storage capacities, and use HP's ProLi...
![]() |
83%
|
itpro.co.uk
Updated:
2015-09-10 16:11:19 |
Microsoft's Windows Storage Server 2012 (WSS2012) is slowly gaining momentum and received a big boost when HP launched its StoreEasy appliances. Its StoreEasy 1000 family represents the entry point and are aimed at SMBs, workgroups and branch offices with...
![]() ![]() ![]() |
80%
|
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
B7E09A | StoreEasy 25 SFF Disk Enclosure |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
B7E08A | StoreEasy 12 LFF Disk Enclosure |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
B7E09A | 25 SFF |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP770B | 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP769B | 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AJ763B | 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AJ762B | 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
614203-B21 | NC552SFP 10Gb 2-port Ethernet Server Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AK344A | 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|