location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay DisplayPort/HDMI 1 m 39.4" (1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort/HDMI 1 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70719 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 16:54:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay DisplayPort/HDMI 1 m 39.4" (1 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - HDMI Male
  • - DisplayPort Male
  • - 3840 x 2160 pixels
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Goobay

Goobay 71971 video cable adapter 196.9" (5 m) DisplayPort HDMI Type A (Standard) Black, Silver
(show image)
71971 71971 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 41957 video cable adapter 78.7" (2 m) DisplayPort HDMI Black
(show image)
41957 41957 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 51584 video cable adapter 393.7" (10 m) HDMI DVI-D Black
(show image)
51584 51584 0.00
(excl. VAT)
0 (incl. VAT)