location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-WN900 Mobile phone Silver USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-WN900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-WN900EBEGWW show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:06:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EP-WN900 Mobile phone Silver USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Power source type: USB
  • - Silver
  • - Cable length: 39.4" (1 m) Contactless
  • - 5 V Maximum output voltage: 5 V
More>>>
Performance
Charger compatibility *
Mobile phone
Power source type *
USB
Micro-USB 2.0 ports quantity
1
Charger type *
Indoor
Operating principle
Contactless
Basic device type
Mobile phone
Compatibility
Samsung Galaxy Note 3
Design
Product color *
Silver
Cable length
39.4" (1 m)
Power
Input voltage
5 V
Maximum output voltage
5 V
Output current
650 mA
Weight & dimensions
Width
3.61" (91.8 mm)
Depth
0.457" (11.6 mm)
Height
6.37" (161.8 mm)
Weight
4.34 oz (123 g)
Packaging content
Quantity per pack
1 pc(s)
Cables included
USB
Brand Image Article code product Stock Price from
Samsung ETA0U10E Mobile phone Black AC Indoor Samsung ETA0U10E Mobile phone Black AC Indoor
(show image)
ETA0U10EBEC ETA0U10E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)