location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P5260I 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5260I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J7301.001BNDL
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer P5260I 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation
  • - DLP 2700 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 0.58 - 7.62"
  • - 2 W
  • - 250 W
More>>>
Projector
Screen size compatibility *
0.58 - 7.62"
Projection distance
11.9
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31.5 - 100 kHz
Vertical scan range
56 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
200 W
Lens system
Digital zoom
2x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Ports & interfaces
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11b, 802.11g
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
14 W
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
11.8 x 9.02 x 3.66" (299 x 229 x 93 mm)
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:34:18
Uk has collected 2 expert reviews for Acer P5260I 2700 ANSI lumens DLP XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2016-11-14 18:34:18
Acer produces a range of projectors for business use. The P5260i is very much in keeping with this theme, offering an amazingly bright 2700 ANSI lumens bulb that makes the most of its DLP processor.We found the brightness to be remarkable, offering sha...
Good Wi-Fi, Connections, Bright bulb...
Bad Can be noisy, Big...
80%