location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 50990 video cable adapter 78.7" (2 m) DVI-I VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50990
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50990 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2273724119701
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2025 21:14:08
The date of the most recent change of the data-sheet in Icecat's system
leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 50990 video cable adapter 78.7" (2 m) DVI-I VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - DVI-I Straight Male
  • - VGA (D-Sub) Straight Male
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Goobay

Goobay 70340 video cable adapter 39.4" (1 m) HDMI Type A (Standard) DVI-D Blue
(show image)
70340 70340 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DisplayPort/DVI 1 m 39.4" (1 m) DVI-D
(show image)
70728 DisplayPort/DVI 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay MMK 632-200 G 2m DVI-I/VGA 78.7" (2 m) VGA (D-Sub) Black
(show image)
93260 MMK 632-200 G 2m DVI-I/VGA 0.00
(excl. VAT)
0 (incl. VAT)