location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Multipurpose Paper-500 sht/Legal/8.5 x 14 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Paper-500 sht/Legal/8.5 x 14 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPM1420P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112469030 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:00:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Multipurpose Paper-500 sht/Legal/8.5 x 14 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - Legal (215.9x355.6mm)
  • - 75 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
More>>>
Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Legal (215.9x355.6mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
75 g/m²
Printing media thickness
4 µm
Opacity
88%
HP segment
Business, Enterprise
Weight & dimensions
Width
8.5" (216 mm)
Depth
2.01" (51 mm)
Height
14" (355 mm)
Package width
8.5" (216 mm)
Package depth
2.01" (51 mm)
Weight & dimensions
Package height
14" (355 mm)
Package weight
6.57 lbs (2.98 kg)
Logistics data
Pallet weight
32 oz (906.3 g)
Other features
Pallet dimensions (W x D x H)
46.5 x 35 x 56.2" (1181.1 x 889 x 1428.8 mm)
Printing material brightness
96 (GE brightness)
Printing material smoothness
150-160
Printing material whiteness
153 (CIE whiteness)
Pallet dimensions (W x D x H) (imperial)
46.5 x 35 x 56.25"
Pallet weight (imperial)
1998 lbs
Retail only
N
Stacking number for carton
5
Paper brightness
96
Paper whiteness
153
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)