location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool 20RI D4 side-by-side refrigerator Freestanding 522 L Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20RI D4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20RI-D4 PT show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 13:58:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool 20RI D4 side-by-side refrigerator Freestanding 522 L Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 522 L Black, Silver
  • - 335 L
  • - 187 L 6 kg/24h
  • - 45 dB
  • - 500 kWh
  • - 308.6 lbs (140 kg)
More>>>
Design
Appliance placement *
Freestanding
Product color *
Black, Silver
Child lock
Yes
Performance
Total net capacity *
522 L
Total gross capacity
546 L
Noise level *
45 dB
Fridge
Fridge net capacity *
335 L
Fridge gross capacity
340 L
Freezer
Freezer net capacity *
187 L
Freezer gross capacity
214 L
Freezer
Freezing capacity *
6 kg/24h
Power
Energy efficiency class (old)
A+
Energy usage
1.37 kWh/24h
Annual energy consumption *
500 kWh
Weight & dimensions
Width *
35.5" (902 mm)
Height *
70.1" (1780 mm)
Weight *
308.6 lbs (140 kg)
Other features
Built-in freezer
Yes
Anti-bacterial function
Yes