location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F2L67AA power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2L67AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L67AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2019 15:50:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP F2L67AA power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Adjustable output voltage
No
Brand compatibility
HP
Compatibility
HP Slate 7, HP Slate 7 HD, HP Slate 7 Plus, HP Slate 8 Pro, HP Slate 10 HD
Design
Product color *
Black
Weight & dimensions
Width
1.77" (45 mm)
Depth
1.69" (43 mm)
Height
1.1" (28 mm)
Weight
1.73 oz (49 g)