location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP 3492 Blu-Ray player 3D Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/ DVD player BDP3492/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP3492/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581694357
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BDP 3492 Blu-Ray player 3D Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blu-Ray player Silver
  • - Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG
  • - Audio formats supported: AAC, MKA, MP3, WMA
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0
  • - Video upscaling
  • - 3D
  • - Ethernet LAN
More>>>
Video
HD type
Full HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
Deep color support
Yes
2D-3D converter
Yes
x.v.Color support
Yes
Smart TV
Yes
24p support
Yes
Video D/A Converter (DAC)
12-bit/148MHz
Audio
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0
Signal-to-Noise Ratio (SNR)
80 dB
Dynamic range (1kHz)
80 dB
Sound enhancement technology
Night Mode
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG
Audio formats supported
AAC, MKA, MP3, WMA
Image formats supported
GIF, JPEG XR, JPG
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio coaxial out *
1
Audio (L/R) out
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product color
Silver
Technical details
Consumer Electronics Control (CEC)
EasyLink
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Romanian, Russian, Slovak, Swedish, Turkish
DVD region code *
2
Blu-ray region code
B
Firmware upgradeable
Yes
Progressive scan
Yes
HDMI
Yes
BD-Live
Yes
Smartphone remote support
Yes
Network
Ethernet LAN *
Yes
Power
AC input voltage
220 - 240 V
Power consumption (typical)
12 W
Power consumption (standby)
0.25 W
Weight & dimensions
Width
17.1" (435 mm)
Depth
8.35" (212 mm)
Height
1.5" (38 mm)
Weight
3.02 lbs (1.37 kg)
Display
Built-in display
Yes
Packaging data
Package weight
4.76 lbs (2.16 kg)
Package dimensions (WxDxH)
19.5 x 11.8 x 3.43" (495 x 300 x 87 mm)
Security
Parental control
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Batteries included
Yes
Brand Image Article code product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12
Country Distributor
Deutschland 1 distributor(s)